Certex UK Double Swivel Ring Codipro OS DSR UP UNC WLL ton 2.4 4215OSDSRU075UP

Description
Standard metric and UNC threads available M 5 to M 42 UNC 1/4" to UNC 1" 1/4 WLL 0.07 ton to 9.00 ton WLL 330 lbs to 13,500 lbs Swing under load 360° rotation - 180° swing. Complies with Machinery Directive 2006/42/CE. Produced in accordance with the EN 1677-1 standard. Safety factor 4:1 and 5:1.
Request a Quote
Description
Standard metric and UNC threads available M 5 to M 42 UNC 1/4" to UNC 1" 1/4 WLL 0.07 ton to 9.00 ton WLL 330 lbs to 13,500 lbs Swing under load 360° rotation - 180° swing. Complies with Machinery Directive 2006/42/CE. Produced in accordance with the EN 1677-1 standard. Safety factor 4:1 and 5:1.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Swivel Ring Codipro OS DSR UP UNC WLL ton 2.4 - 4215OSDSRU075UP - Certex UK
Harworth, United Kingdom
Double Swivel Ring Codipro OS DSR UP UNC WLL ton 2.4
4215OSDSRU075UP
Double Swivel Ring Codipro OS DSR UP UNC WLL ton 2.4 4215OSDSRU075UP
Standard metric and UNC threads available M 5 to M 42 UNC 1/4" to UNC 1" 1/4 WLL 0.07 ton to 9.00 ton WLL 330 lbs to 13,500 lbs Swing under load 360° rotation - 180° swing. Complies with Machinery Directive 2006/42/CE. Produced in accordance with the EN 1677-1 standard. Safety factor 4:1 and 5:1.

Standard metric and UNC threads available
M 5 to M 42 UNC 1/4" to UNC 1" 1/4
WLL 0.07 ton to 9.00 ton WLL 330 lbs to 13,500 lbs

  • Swing under load 360° rotation - 180° swing.
  • Complies with Machinery Directive 2006/42/CE.
  • Produced in accordance with the EN 1677-1 standard.
  • Safety factor 4:1 and 5:1.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Hoist Rings
Product Number 4215OSDSRU075UP
Product Name Double Swivel Ring Codipro OS DSR UP UNC WLL ton 2.4
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro SS DSR WLL ton 1.4 - 4215SSDSRM16 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 1.54 tons (1.4 metric tons)
View Details
Triple Swivel Ring Codipro TSR. WLL ton 5.00 - 4215TSRM27 - Certex UK
Specs
Features Swivel
Maximum Load 5.51 tons (5 metric tons)
Weight 6.39 lbs (2.9 kg)
View Details
Swivel Hoist Ring HR-125 UNC WLL ton 0.363 - 42151016887 - Certex UK
Specs
Features Swivel
Material Steel; Alloy Steel - Quenched and Tempered
Maximum Load 0.4001 tons (0.3630 metric tons)
View Details
Triple Swivel Ring Codipro TSR. WLL ton 2.30 - 4215TSRM18 - Certex UK
Specs
Features Swivel
Maximum Load 2.54 tons (2.3 metric tons)
Weight 2.65 lbs (1.2 kg)
View Details