Te-Co, Inc. Metric Safety Engineered Hoist Ring / Standard U-Bar: M20 x 2.50 x 34mm Thread, Rated Load: 2150 kgs. AK46936

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Safety Engineered Hoist Ring / Standard U-Bar: M20 x 2.50 x 34mm Thread, Rated Load: 2150 kgs. - AK46936 - Te-Co, Inc.
Union, OH, USA
Metric Safety Engineered Hoist Ring / Standard U-Bar: M20 x 2.50 x 34mm Thread, Rated Load: 2150 kgs.
AK46936
Metric Safety Engineered Hoist Ring / Standard U-Bar: M20 x 2.50 x 34mm Thread, Rated Load: 2150 kgs. AK46936
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46936
Product Name Metric Safety Engineered Hoist Ring / Standard U-Bar: M20 x 2.50 x 34mm Thread, Rated Load: 2150 kgs.
Maximum Load 2.37 tons (2.15 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1512967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Galvanized
View Details
Traditional Center-Pull Hoist Rings with Standard U-Bar - 23426 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1-8 In
Maximum Load 5 tons (4.54 metric tons)
View Details
Swivel Eye / Jaw Crosby S4 WLL ton 10 - 422501000110 - Certex UK
Specs
Features Swivel
Maximum Load 11.02 tons (10 metric tons)
Weight 44.1 lbs (20 kg)
View Details
Shackle Hoist Ring - 36520 - ADB®
Specs
Type Center-pull; Screw-mount Lifting Rings
Features Pivot; Swivel
Special Applications Shackles
View Details