Te-Co, Inc. Metric Safety Engineered Hoist Ring / Standard U-Bar: M16 x 2.00 x 29mm Thread, Rated Load: 1900 kgs. AK46930

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Safety Engineered Hoist Ring / Standard U-Bar: M16 x 2.00 x 29mm Thread, Rated Load: 1900 kgs. - AK46930 - Te-Co, Inc.
Union, OH, USA
Metric Safety Engineered Hoist Ring / Standard U-Bar: M16 x 2.00 x 29mm Thread, Rated Load: 1900 kgs.
AK46930
Metric Safety Engineered Hoist Ring / Standard U-Bar: M16 x 2.00 x 29mm Thread, Rated Load: 1900 kgs. AK46930
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46930
Product Name Metric Safety Engineered Hoist Ring / Standard U-Bar: M16 x 2.00 x 29mm Thread, Rated Load: 1900 kgs.
Maximum Load 2.09 tons (1.9 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 3123364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Female Double Swivel Ring Codipro FE DSR UP WLL ton 1.05 - 4215FEDSRM12UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 1.16 tons (1.05 metric tons)
View Details
Envirolox™ Center-Pull Hoist Rings with Long U-Bar - 23518-E - Jergens, Inc.
Specs
Type Center-pull
Thread Size 3/4-10 In
Maximum Load 2.5 tons (2.27 metric tons)
View Details
American Drill Bushing Company - Safety Hoist Rings - DME Company
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details