Te-Co, Inc. Metric Safety Engineered Hoist Ring / Standard U-Bar: M12 x 1.75 x 19mm Thread, Rated Load: 1050 kgs. AK46924

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Safety Engineered Hoist Ring / Standard U-Bar: M12 x 1.75 x 19mm Thread, Rated Load: 1050 kgs. - AK46924 - Te-Co, Inc.
Union, OH, USA
Metric Safety Engineered Hoist Ring / Standard U-Bar: M12 x 1.75 x 19mm Thread, Rated Load: 1050 kgs.
AK46924
Metric Safety Engineered Hoist Ring / Standard U-Bar: M12 x 1.75 x 19mm Thread, Rated Load: 1050 kgs. AK46924
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46924
Product Name Metric Safety Engineered Hoist Ring / Standard U-Bar: M12 x 1.75 x 19mm Thread, Rated Load: 1050 kgs.
Maximum Load 1.16 tons (1.05 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro DSR UP WLL ton 1.05 - 4215DSRM12UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 1.16 tons (1.05 metric tons)
View Details
Shackles - 1244848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Mild steel
Finish Galvanized
View Details
Forged Center-Pull Hoist Rings - 23962 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M12 x 1.75
Maximum Load 1.16 tons (1.05 metric tons)
View Details