Te-Co, Inc. Safety Engineered Hoist Ring / Standard U-Bar: 1-3/8-6 x 2.64 Thread, Rated Load: 20,000 lbs. AK46702

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Standard U-Bar: 1-3/8-6 x 2.64 Thread, Rated Load: 20,000 lbs. - AK46702 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Standard U-Bar: 1-3/8-6 x 2.64 Thread, Rated Load: 20,000 lbs.
AK46702
Safety Engineered Hoist Ring / Standard U-Bar: 1-3/8-6 x 2.64 Thread, Rated Load: 20,000 lbs. AK46702
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46702
Product Name Safety Engineered Hoist Ring / Standard U-Bar: 1-3/8-6 x 2.64 Thread, Rated Load: 20,000 lbs.
Maximum Load 10 tons (9.07 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro SS DSR WLL ton 1.4 - 4215SSDSRM16 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 1.54 tons (1.4 metric tons)
View Details
Shackles - 3123522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Shackle-Lok™ Hoist Rings - 24426NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 2 1/2-4 In
Maximum Load 25 tons (22.68 metric tons)
View Details