Te-Co, Inc. Metric Lifting Ring / Long D-Ring: M24 x 3.00 Thread, Rated Load: 3000 kgs. AK43941

Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected
Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Suppliers

Company
Product
Description
Supplier Links
Metric Lifting Ring / Long D-Ring: M24 x 3.00 Thread, Rated Load: 3000 kgs. - AK43941 - Te-Co, Inc.
Union, OH, USA
Metric Lifting Ring / Long D-Ring: M24 x 3.00 Thread, Rated Load: 3000 kgs.
AK43941
Metric Lifting Ring / Long D-Ring: M24 x 3.00 Thread, Rated Load: 3000 kgs. AK43941
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Product Information

Swivels 360 degrees - Pivots 90 degrees

  • Material: Aircraft Quality Alloy
  • Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available)
  • Designed for side mounting applications
  • Great for dies and molds
  • Rated load from 650 -15,000 lbs.
  • Safety Factor: 4:1
  • Certified heat treatment
  • 100% magnetic particle inspected
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK43941
Product Name Metric Lifting Ring / Long D-Ring: M24 x 3.00 Thread, Rated Load: 3000 kgs.
Maximum Load 3.31 tons (3 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Lifting Ring Codipro FE.DSS UP-Female WLL ton 5.2 - 4215FEDSSM27UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 5.73 tons (5.2 metric tons)
View Details
Shackles - 1244854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Polished
View Details
Traditional Side-Pull Hoist Rings - 47353 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size M12 x 1.75
View Details
Lifting Ring / Long D-Ring: 1-8 Thread, Rated Load: 7000 lbs. - AK43751 - Te-Co, Inc.
Specs
Maximum Load 3.5 tons (3.18 metric tons)
Inch 1"
View Details