Te-Co, Inc. Safety Engineered Hoist Ring / Long U-Bar: 3/4-10 x 1.04 Thread, Rated Load: 7000 lbs. AK46658

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Long U-Bar: 3/4-10 x 1.04 Thread, Rated Load: 7000 lbs. - AK46658 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Long U-Bar: 3/4-10 x 1.04 Thread, Rated Load: 7000 lbs.
AK46658
Safety Engineered Hoist Ring / Long U-Bar: 3/4-10 x 1.04 Thread, Rated Load: 7000 lbs. AK46658
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46658
Product Name Safety Engineered Hoist Ring / Long U-Bar: 3/4-10 x 1.04 Thread, Rated Load: 7000 lbs.
Maximum Load 3.5 tons (3.18 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Triple Swivel Ring Codipro TSR. WLL ton 3.00 - 4215TSRM22 - Certex UK
Specs
Features Swivel
Maximum Load 3.31 tons (3 metric tons)
Weight 6.17 lbs (2.8 kg)
View Details
Shackles - 1244854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Polished
View Details
Shackle-Lok™ Hoist Rings - 24452NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size M10 x 1.5
Maximum Load 0.4961 tons (0.4501 metric tons)
View Details
Metric Tuff Forged™ Swivel Hoist Ring: M20 x 2.50 x 40mm Thread, Rated Load: 2150 kgs. - AK56938 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 2.37 tons (2.15 metric tons)
View Details