Te-Co, Inc. Safety Engineered Hoist Ring / Long U-Bar: 7/8-9 x 1.04 Thread, Rated Load: 8000 lbs. AK46656

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Long U-Bar: 7/8-9 x 1.04 Thread, Rated Load: 8000 lbs. - AK46656 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Long U-Bar: 7/8-9 x 1.04 Thread, Rated Load: 8000 lbs.
AK46656
Safety Engineered Hoist Ring / Long U-Bar: 7/8-9 x 1.04 Thread, Rated Load: 8000 lbs. AK46656
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46656
Product Name Safety Engineered Hoist Ring / Long U-Bar: 7/8-9 x 1.04 Thread, Rated Load: 8000 lbs.
Maximum Load 4 tons (3.63 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Lift Double Swivel Ring SS QL DSR WLL ton 0.4 - 4215SSQLDSRM10 - Certex UK
Specs
Features Swivel
Material AISI 316L
Maximum Load 0.4409 tons (0.4000 metric tons)
View Details
Shackles - 1244812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23355 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Metric Stainless Safety Engineered Hoist Ring / Standard U-Bar: M90 x 6.00 x 177mm Thread, Rated Load: 22,300 kgs. - AK58990 - Te-Co, Inc.
Specs
Material Stainless Steel
Thread Size M90
Maximum Load 24.59 tons (22.3 metric tons)
View Details