The Jergens 23355 is a metric center-pull hoist ring with a standard U-bar, rated for a 200 kg load capacity, featuring a black oxide and Envirolox™ protected coating. It has an M6 x 1.0 thread size, a square base, and a recommended installation torque of 6 Nm. The part weighs 0.17 kg and is designed for vertical lifting applications. All dimensions are in millimeters. Standard U-bar hoist rings in this series conform to OSHA 29 CFR 1918, ANSI/ASME B30.26, MIL-STD-1365C, and MIL-STD-209K, and are made from domestically produced certified alloy steel in the USA.
Jergens Envirolox™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme conditions. It provides surface hardness, lubricity, and more effective corrosion protection than paints.
Features, Benefits, & Product Specifications:
Note(s):
If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
| Jergens, Inc. | |
|---|---|
| Product Category | Hoist Rings |
| Product Number | 23355 |
| Product Name | Envirolox™ Center-Pull Hoist Rings with Standard U-Bar |
| Type | Center-pull |
| Features | Pivot; Swivel |
| Material | Steel; Alloy Steel |
| Finish | Envirolox™ Protective Coating |
| Thread Size | M6 x 1.0 |