Te-Co, Inc. Safety Engineered Hoist Ring / Long U-Bar: 3/4-10 x 1.53 Thread, Rated Load: 5000 lbs. AK46654

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Long U-Bar: 3/4-10 x 1.53 Thread, Rated Load: 5000 lbs. - AK46654 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Long U-Bar: 3/4-10 x 1.53 Thread, Rated Load: 5000 lbs.
AK46654
Safety Engineered Hoist Ring / Long U-Bar: 3/4-10 x 1.53 Thread, Rated Load: 5000 lbs. AK46654
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46654
Product Name Safety Engineered Hoist Ring / Long U-Bar: 3/4-10 x 1.53 Thread, Rated Load: 5000 lbs.
Maximum Load 2.5 tons (2.27 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 674099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Double Swivel Ring Codipro DSR UP WLL ton 2.3 - 4215DSRM18UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 2.54 tons (2.3 metric tons)
View Details
Forged Center-Pull Hoist Rings - 23936 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 2-4 1/2 In
Maximum Load 15 tons (13.61 metric tons)
View Details
Hoist Ring - Metric - SHM Series - DME Company
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details