Te-Co, Inc. Safety Engineered Hoist Ring / Long U-Bar: 1/2-13 x 1.03 Thread, Rated Load: 2500 lbs. AK46646

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Long U-Bar: 1/2-13 x 1.03 Thread, Rated Load: 2500 lbs. - AK46646 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Long U-Bar: 1/2-13 x 1.03 Thread, Rated Load: 2500 lbs.
AK46646
Safety Engineered Hoist Ring / Long U-Bar: 1/2-13 x 1.03 Thread, Rated Load: 2500 lbs. AK46646
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46646
Product Name Safety Engineered Hoist Ring / Long U-Bar: 1/2-13 x 1.03 Thread, Rated Load: 2500 lbs.
Maximum Load 1.25 tons (1.13 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Lift Double Swivel Ring SS QL DSR WLL ton 3.5 - 4215SSQLDSRM30 - Certex UK
Specs
Features Swivel
Material AISI 316L
Maximum Load 3.86 tons (3.5 metric tons)
View Details
Shackles - 1512967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Galvanized
View Details
Forged Center-Pull Hoist Rings - 23978 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M30 x 3.5
Maximum Load 7.72 tons (7 metric tons)
View Details
Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 7/8-9 x 1.04 Thread, Rated Load: 4000 lbs. - AK58202 - Te-Co, Inc.
Specs
Material Stainless Steel
Maximum Load 2 tons (1.81 metric tons)
Inch 7/8"
View Details