Te-Co, Inc. Safety Engineered Hoist Ring / Standard U-Bar: 7/16-14 x 1.07 Thread, Rated Load: 2000 lbs. AK46606

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Standard U-Bar: 7/16-14 x 1.07 Thread, Rated Load: 2000 lbs. - AK46606 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Standard U-Bar: 7/16-14 x 1.07 Thread, Rated Load: 2000 lbs.
AK46606
Safety Engineered Hoist Ring / Standard U-Bar: 7/16-14 x 1.07 Thread, Rated Load: 2000 lbs. AK46606
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46606
Product Name Safety Engineered Hoist Ring / Standard U-Bar: 7/16-14 x 1.07 Thread, Rated Load: 2000 lbs.
Maximum Load 1 tons (0.9072 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Female Double Swivel Ring Codipro SS FE DSR WLL ton 1.4 - 4215SSFEDSRM20 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 1.54 tons (1.4 metric tons)
View Details
Shackles - 1244828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Lift-Check™ SP2000™ Side-Pull Hoist Rings - 47539LC - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details