Te-Co, Inc. Safety Engineered Hoist Ring / Standard U-Bar: 3/4-10 x 1.54 Thread, Rated Load: 7000 lbs. AK46206

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Standard U-Bar: 3/4-10 x 1.54 Thread, Rated Load: 7000 lbs. - AK46206 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Standard U-Bar: 3/4-10 x 1.54 Thread, Rated Load: 7000 lbs.
AK46206
Safety Engineered Hoist Ring / Standard U-Bar: 3/4-10 x 1.54 Thread, Rated Load: 7000 lbs. AK46206
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46206
Product Name Safety Engineered Hoist Ring / Standard U-Bar: 3/4-10 x 1.54 Thread, Rated Load: 7000 lbs.
Maximum Load 3.5 tons (3.18 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Hoist Ring 8-203 WLL ton 13.75 - 42158203110 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 15.16 tons (13.75 metric tons)
Weight 33.08 lbs (15 kg)
View Details
Lift-Check™ SP2000™ Side-Pull Hoist Rings - 47534LC - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Shackles - 1244812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Heavy Duty® Safety Lift Eye - 36480 - ADB®
Specs
Type Center-pull
Material Steel
Finish Black Oxide
View Details