Te-Co, Inc. Safety Engineered Hoist Ring / Standard U-Bar: 1/2-13 x 1.28 Thread, Rated Load: 2500 lbs. AK46012

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Standard U-Bar: 1/2-13 x 1.28 Thread, Rated Load: 2500 lbs. - AK46012 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Standard U-Bar: 1/2-13 x 1.28 Thread, Rated Load: 2500 lbs.
AK46012
Safety Engineered Hoist Ring / Standard U-Bar: 1/2-13 x 1.28 Thread, Rated Load: 2500 lbs. AK46012
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46012
Product Name Safety Engineered Hoist Ring / Standard U-Bar: 1/2-13 x 1.28 Thread, Rated Load: 2500 lbs.
Maximum Load 1.25 tons (1.13 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye / Eye Crosby S5 WLL ton 45 Ton - 422504500100 - Certex UK
Specs
Features Swivel
Maximum Load 49.6 tons (45 metric tons)
Weight 216 lbs (98 kg)
View Details
Shackles - 2553739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
Finish Galvanized
View Details
Envirolox™ Side-Pull Hoist Rings - 47358-E - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Lifting Ring / Long D-Ring: 1-1/2-6 Thread, Rated Load: 15,000 lbs. - AK43771 - Te-Co, Inc.
Specs
Maximum Load 7.5 tons (6.8 metric tons)
Inch 1 1/2"
View Details