Te-Co, Inc. Safety Engineered Hoist Ring / Standard U-Bar: 1/2-13 x 1.03 Thread, Rated Load: 2500 lbs. AK46010

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Standard U-Bar: 1/2-13 x 1.03 Thread, Rated Load: 2500 lbs. - AK46010 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Standard U-Bar: 1/2-13 x 1.03 Thread, Rated Load: 2500 lbs.
AK46010
Safety Engineered Hoist Ring / Standard U-Bar: 1/2-13 x 1.03 Thread, Rated Load: 2500 lbs. AK46010
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46010
Product Name Safety Engineered Hoist Ring / Standard U-Bar: 1/2-13 x 1.03 Thread, Rated Load: 2500 lbs.
Maximum Load 1.25 tons (1.13 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro DSR UP WLL ton 2.5 - 4215DSRM202T5UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 2.76 tons (2.5 metric tons)
View Details
Shackles - 1244821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23355 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details