Te-Co, Inc. Pivot Lifting Plate Hoist Ring: 3/4-10 Thread x 8-7/64 U-Bar Height, Rated Load: 7000 lbs. AK44610

Description
Product Information Pivots 180 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected Large ball pivots 180° Ideal for certain OEM applications Rugged tapered plate minimizes shear force on high strength alloy screw Base plate can be welded into position, thus eliminating the use of screws Use high tensile alloy screw equivalent to Grade 8
Description
Product Information Pivots 180 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected Large ball pivots 180° Ideal for certain OEM applications Rugged tapered plate minimizes shear force on high strength alloy screw Base plate can be welded into position, thus eliminating the use of screws Use high tensile alloy screw equivalent to Grade 8

Suppliers

Company
Product
Description
Supplier Links
Pivot Lifting Plate Hoist Ring: 3/4-10 Thread x 8-7/64 U-Bar Height, Rated Load: 7000 lbs. - AK44610 - Te-Co, Inc.
Union, OH, USA
Pivot Lifting Plate Hoist Ring: 3/4-10 Thread x 8-7/64 U-Bar Height, Rated Load: 7000 lbs.
AK44610
Pivot Lifting Plate Hoist Ring: 3/4-10 Thread x 8-7/64 U-Bar Height, Rated Load: 7000 lbs. AK44610
Product Information Pivots 180 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected Large ball pivots 180° Ideal for certain OEM applications Rugged tapered plate minimizes shear force on high strength alloy screw Base plate can be welded into position, thus eliminating the use of screws Use high tensile alloy screw equivalent to Grade 8

Product Information

Pivots 180 degrees

  • Material: Aircraft Quality Alloy
  • Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Large ball pivots 180°
  • Ideal for certain OEM applications
  • Rugged tapered plate minimizes shear force on high strength alloy screw
  • Base plate can be welded into position, thus eliminating the use of screws
  • Use high tensile alloy screw equivalent to Grade 8
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK44610
Product Name Pivot Lifting Plate Hoist Ring: 3/4-10 Thread x 8-7/64 U-Bar Height, Rated Load: 7000 lbs.
Features Pivot
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye / Eye Crosby S5 WLL ton 25 Ton - 422502500100 - Certex UK
Specs
Features Swivel
Maximum Load 27.56 tons (25 metric tons)
Weight 130 lbs (59 kg)
View Details
Envirolox™ Center-Pull Hoist Rings with Long U-Bar - 23568-E - Jergens, Inc.
Specs
Type Center-pull
Thread Size M20 x 2.5
Maximum Load 2.37 tons (2.15 metric tons)
View Details
Shackles - 674106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details