Te-Co, Inc. Safety Engineered Hoist Ring / Standard U-Bar: 7/8-9 x 1.29 Thread, Rated Load: 8000 lbs. AK46203

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Standard U-Bar: 7/8-9 x 1.29 Thread, Rated Load: 8000 lbs. - AK46203 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Standard U-Bar: 7/8-9 x 1.29 Thread, Rated Load: 8000 lbs.
AK46203
Safety Engineered Hoist Ring / Standard U-Bar: 7/8-9 x 1.29 Thread, Rated Load: 8000 lbs. AK46203
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46203
Product Name Safety Engineered Hoist Ring / Standard U-Bar: 7/8-9 x 1.29 Thread, Rated Load: 8000 lbs.
Maximum Load 4 tons (3.63 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Jaw / Jaw Crosby S2 WLL ton 45 - 422504500080 - Certex UK
Specs
Features Swivel
Maximum Load 49.6 tons (45 metric tons)
Weight 236 lbs (107 kg)
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23323 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Shackles - 674055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Galvanized
View Details
Alloy Steel Forged Ring: 1-1/2 Dia., Working Load: 31,300 lbs. - AK43422 - Te-Co, Inc.
Specs
Material Steel
Maximum Load 15.65 tons (14.2 metric tons)
View Details