Te-Co, Inc. Metric Lifting Ring / Standard D-Ring: M36 x 4.00 Thread, Rated Load: 7000 kgs. AK43960

Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected
Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Suppliers

Company
Product
Description
Supplier Links
Metric Lifting Ring / Standard D-Ring: M36 x 4.00 Thread, Rated Load: 7000 kgs. - AK43960 - Te-Co, Inc.
Union, OH, USA
Metric Lifting Ring / Standard D-Ring: M36 x 4.00 Thread, Rated Load: 7000 kgs.
AK43960
Metric Lifting Ring / Standard D-Ring: M36 x 4.00 Thread, Rated Load: 7000 kgs. AK43960
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Product Information

Swivels 360 degrees - Pivots 90 degrees

  • Material: Aircraft Quality Alloy
  • Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available)
  • Designed for side mounting applications
  • Great for dies and molds
  • Rated load from 650 -15,000 lbs.
  • Safety Factor: 4:1
  • Certified heat treatment
  • 100% magnetic particle inspected
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK43960
Product Name Metric Lifting Ring / Standard D-Ring: M36 x 4.00 Thread, Rated Load: 7000 kgs.
Maximum Load 7.72 tons (7 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 193039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Metric Swivel Hoist Rings Crosby HR-125M 1016613 - 42151016613 - Certex UK
Specs
Features Swivel
Weight 0.3969 lbs (0.1800 kg)
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23356 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Lifting Ring / Long D-Ring: 7/8-9 Thread, Rated Load: 6500 lbs. - AK43741 - Te-Co, Inc.
Specs
Maximum Load 3.25 tons (2.95 metric tons)
Inch 7/8"
View Details