Te-Co, Inc. Lifting Ring / Long D-Ring: 7/8-9 Thread, Rated Load: 6500 lbs. AK43741

Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected
Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Suppliers

Company
Product
Description
Supplier Links
Lifting Ring / Long D-Ring: 7/8-9 Thread, Rated Load: 6500 lbs. - AK43741 - Te-Co, Inc.
Union, OH, USA
Lifting Ring / Long D-Ring: 7/8-9 Thread, Rated Load: 6500 lbs.
AK43741
Lifting Ring / Long D-Ring: 7/8-9 Thread, Rated Load: 6500 lbs. AK43741
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Product Information

Swivels 360 degrees - Pivots 90 degrees

  • Material: Aircraft Quality Alloy
  • Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available)
  • Designed for side mounting applications
  • Great for dies and molds
  • Rated load from 650 -15,000 lbs.
  • Safety Factor: 4:1
  • Certified heat treatment
  • 100% magnetic particle inspected
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK43741
Product Name Lifting Ring / Long D-Ring: 7/8-9 Thread, Rated Load: 6500 lbs.
Maximum Load 3.25 tons (2.95 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1835914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar - 23465LC - Jergens, Inc.
Specs
Type Center-pull
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
View Details
Female Double Swivel Ring Codipro FE DSR UP WLL ton 2.3 - 4215FEDSRM18UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 2.54 tons (2.3 metric tons)
View Details