Te-Co, Inc. Safety Engineered Hoist Ring / Standard U-Bar: 1-3/4-5 x 2.70 Thread, Rated Load: 24,000 lbs. AK46408

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Standard U-Bar: 1-3/4-5 x 2.70 Thread, Rated Load: 24,000 lbs. - AK46408 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Standard U-Bar: 1-3/4-5 x 2.70 Thread, Rated Load: 24,000 lbs.
AK46408
Safety Engineered Hoist Ring / Standard U-Bar: 1-3/4-5 x 2.70 Thread, Rated Load: 24,000 lbs. AK46408
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46408
Product Name Safety Engineered Hoist Ring / Standard U-Bar: 1-3/4-5 x 2.70 Thread, Rated Load: 24,000 lbs.
Maximum Load 12 tons (10.89 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Triple Swivel Ring Codipro TSR. WLL ton 10.00 - 4215TSRM36 - Certex UK
Specs
Features Swivel
Maximum Load 11.02 tons (10 metric tons)
Weight 16.76 lbs (7.6 kg)
View Details
Shackles - 1244850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Mild steel
Finish Galvanized
View Details
Envirolox™ Center-Pull Hoist Rings with Long U-Bar - 23525-E - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1-8 In
Maximum Load 5 tons (4.54 metric tons)
View Details
Tuff Forged™ Swivel Hoist Ring: 3/4-10 x 1 Thread, Rated Load: 5000 lbs. - AK56014 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 2.5 tons (2.27 metric tons)
View Details