Te-Co, Inc. Metric Lifting Ring / Standard D-Ring: M24 x 3.00 Thread, Rated Load: 3000 kgs. AK43940

Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected
Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Suppliers

Company
Product
Description
Supplier Links
Metric Lifting Ring / Standard D-Ring: M24 x 3.00 Thread, Rated Load: 3000 kgs. - AK43940 - Te-Co, Inc.
Union, OH, USA
Metric Lifting Ring / Standard D-Ring: M24 x 3.00 Thread, Rated Load: 3000 kgs.
AK43940
Metric Lifting Ring / Standard D-Ring: M24 x 3.00 Thread, Rated Load: 3000 kgs. AK43940
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Product Information

Swivels 360 degrees - Pivots 90 degrees

  • Material: Aircraft Quality Alloy
  • Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available)
  • Designed for side mounting applications
  • Great for dies and molds
  • Rated load from 650 -15,000 lbs.
  • Safety Factor: 4:1
  • Certified heat treatment
  • 100% magnetic particle inspected
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK43940
Product Name Metric Lifting Ring / Standard D-Ring: M24 x 3.00 Thread, Rated Load: 3000 kgs.
Maximum Load 3.31 tons (3 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro OS DSR UP WLL ton 1.05 - 4215OSDSRM12UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 1.16 tons (1.05 metric tons)
View Details
Shackles - 3123358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Stainless Steel Forged Center-Pull Hoist Rings - 23962-SS - Jergens, Inc.
Specs
Type Center-pull
Thread Size M12 x 1.75
Maximum Load 1.16 tons (1.05 metric tons)
View Details
Pivot Lifting Plate Hoist Ring: 7/8-9 Thread x 8-7/64 U-Bar Height, Rated Load: 8000 lbs. - AK44615 - Te-Co, Inc.
Specs
Features Pivot
Maximum Load 4 tons (3.63 metric tons)
Inch 7/8"
View Details