Te-Co, Inc. Metric Lifting Ring / Standard D-Ring: M20 x 2.50 Thread, Rated Load: 2150 kgs. AK43930

Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected
Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Suppliers

Company
Product
Description
Supplier Links
Metric Lifting Ring / Standard D-Ring: M20 x 2.50 Thread, Rated Load: 2150 kgs. - AK43930 - Te-Co, Inc.
Union, OH, USA
Metric Lifting Ring / Standard D-Ring: M20 x 2.50 Thread, Rated Load: 2150 kgs.
AK43930
Metric Lifting Ring / Standard D-Ring: M20 x 2.50 Thread, Rated Load: 2150 kgs. AK43930
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Product Information

Swivels 360 degrees - Pivots 90 degrees

  • Material: Aircraft Quality Alloy
  • Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available)
  • Designed for side mounting applications
  • Great for dies and molds
  • Rated load from 650 -15,000 lbs.
  • Safety Factor: 4:1
  • Certified heat treatment
  • 100% magnetic particle inspected
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK43930
Product Name Metric Lifting Ring / Standard D-Ring: M20 x 2.50 Thread, Rated Load: 2150 kgs.
Maximum Load 2.37 tons (2.15 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Jaw / Jaw Crosby S2 WLL ton 45 - 422504500080 - Certex UK
Specs
Features Swivel
Maximum Load 49.6 tons (45 metric tons)
Weight 236 lbs (107 kg)
View Details
Shackles - 1244821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23384 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details