Te-Co, Inc. Metric Lifting Ring / Long D-Ring: M16 x 2.00 Thread, Rated Load: 1050 kgs. AK43921

Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected
Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Suppliers

Company
Product
Description
Supplier Links
Metric Lifting Ring / Long D-Ring: M16 x 2.00 Thread, Rated Load: 1050 kgs. - AK43921 - Te-Co, Inc.
Union, OH, USA
Metric Lifting Ring / Long D-Ring: M16 x 2.00 Thread, Rated Load: 1050 kgs.
AK43921
Metric Lifting Ring / Long D-Ring: M16 x 2.00 Thread, Rated Load: 1050 kgs. AK43921
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Product Information

Swivels 360 degrees - Pivots 90 degrees

  • Material: Aircraft Quality Alloy
  • Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available)
  • Designed for side mounting applications
  • Great for dies and molds
  • Rated load from 650 -15,000 lbs.
  • Safety Factor: 4:1
  • Certified heat treatment
  • 100% magnetic particle inspected
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK43921
Product Name Metric Lifting Ring / Long D-Ring: M16 x 2.00 Thread, Rated Load: 1050 kgs.
Maximum Load 1.16 tons (1.05 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23335 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Quick Lift Double Swivel Ring QL DSR WLL ton 0.7 - 4215QLDSRM14 - Certex UK
Specs
Features Swivel
Material Steel; gradup steel
Maximum Load 0.7716 tons (0.7000 metric tons)
View Details
Shackles - 674061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Tuff Forged™ Swivel Hoist Ring: 3/8-16 x 1 Thread, Rated Load: 1000 lbs. - AK56107 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 0.5000 tons (0.4536 metric tons)
View Details