Te-Co, Inc. Metric Lifting Ring / Long D-Ring: M12 x 1.75 Thread, Rated Load: 1000 kgs. AK43911

Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected
Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Suppliers

Company
Product
Description
Supplier Links
Metric Lifting Ring / Long D-Ring: M12 x 1.75 Thread, Rated Load: 1000 kgs. - AK43911 - Te-Co, Inc.
Union, OH, USA
Metric Lifting Ring / Long D-Ring: M12 x 1.75 Thread, Rated Load: 1000 kgs.
AK43911
Metric Lifting Ring / Long D-Ring: M12 x 1.75 Thread, Rated Load: 1000 kgs. AK43911
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Product Information

Swivels 360 degrees - Pivots 90 degrees

  • Material: Aircraft Quality Alloy
  • Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available)
  • Designed for side mounting applications
  • Great for dies and molds
  • Rated load from 650 -15,000 lbs.
  • Safety Factor: 4:1
  • Certified heat treatment
  • 100% magnetic particle inspected
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK43911
Product Name Metric Lifting Ring / Long D-Ring: M12 x 1.75 Thread, Rated Load: 1000 kgs.
Maximum Load 1.1 tons (1 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Jaw / Eye Crosby S3 WLL ton 10 - 422501000090 - Certex UK
Specs
Features Swivel
Maximum Load 11.02 tons (10 metric tons)
Weight 43.44 lbs (19.7 kg)
View Details
Shackles - 2553739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
Finish Galvanized
View Details
Shackle-Lok™ Hoist Rings - 24419 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 1 1/4-7 In
Maximum Load 7.5 tons (6.8 metric tons)
View Details
Metric Tuff Forged™ Swivel Hoist Ring: M20 x 2.50 x 40mm Thread, Rated Load: 2150 kgs. - AK56938 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 2.37 tons (2.15 metric tons)
View Details