Te-Co, Inc. Lifting Ring / Standard D-Ring: 5/16-18 Thread, Rated Load: 650 lbs. AK43700

Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected
Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Suppliers

Company
Product
Description
Supplier Links
Lifting Ring / Standard D-Ring: 5/16-18 Thread, Rated Load: 650 lbs. - AK43700 - Te-Co, Inc.
Union, OH, USA
Lifting Ring / Standard D-Ring: 5/16-18 Thread, Rated Load: 650 lbs.
AK43700
Lifting Ring / Standard D-Ring: 5/16-18 Thread, Rated Load: 650 lbs. AK43700
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Product Information

Swivels 360 degrees - Pivots 90 degrees

  • Material: Aircraft Quality Alloy
  • Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available)
  • Designed for side mounting applications
  • Great for dies and molds
  • Rated load from 650 -15,000 lbs.
  • Safety Factor: 4:1
  • Certified heat treatment
  • 100% magnetic particle inspected
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK43700
Product Name Lifting Ring / Standard D-Ring: 5/16-18 Thread, Rated Load: 650 lbs.
Maximum Load 0.3250 tons (0.2948 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1244817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Eye Hook Crosby L-320 CN WLL ton 15 - 400301500010 - Certex UK
Specs
Special Applications Hook
Material Steel; Carbon steel
Maximum Load 16.53 tons (15 metric tons)
View Details
Traditional Side-Pull Hoist Rings - 47351 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size M8 x 1.25
View Details
EZ-Torque™ Hoist Rings -  - DME Company
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details