Te-Co, Inc. Alloy Steel Forged Ring: 1 Dia., Working Load: 18,400 lbs. AK43222

Description
Product Information Sizes from 3/8 x 2" to 1-1/2 x 6" Certified heat treated Load ratings from 1,500 lbs. to 31,300 lbs. A = Specify size required B = Specify size required
Description
Product Information Sizes from 3/8 x 2" to 1-1/2 x 6" Certified heat treated Load ratings from 1,500 lbs. to 31,300 lbs. A = Specify size required B = Specify size required

Suppliers

Company
Product
Description
Supplier Links
Alloy Steel Forged Ring: 1 Dia., Working Load: 18,400 lbs. - AK43222 - Te-Co, Inc.
Union, OH, USA
Alloy Steel Forged Ring: 1 Dia., Working Load: 18,400 lbs.
AK43222
Alloy Steel Forged Ring: 1 Dia., Working Load: 18,400 lbs. AK43222
Product Information Sizes from 3/8 x 2" to 1-1/2 x 6" Certified heat treated Load ratings from 1,500 lbs. to 31,300 lbs. A = Specify size required B = Specify size required

Product Information

  • Sizes from 3/8 x 2" to 1-1/2 x 6"
  • Certified heat treated
  • Load ratings from 1,500 lbs. to 31,300 lbs.
  • A = Specify size required
  • B = Specify size required
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK43222
Product Name Alloy Steel Forged Ring: 1 Dia., Working Load: 18,400 lbs.
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1244828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Swivel Jaw / Hook Crosby S1 WLL ton 15 - 422501500280 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 16.53 tons (15 metric tons)
View Details
Traditional Side-Pull Hoist Rings - 47351 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size M8 x 1.25
View Details