Te-Co, Inc. Metric Lifting Ring / Standard D-Ring: M12 x 1.75 Thread, Rated Load: 1000 kgs. AK43910

Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected
Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Suppliers

Company
Product
Description
Supplier Links
Metric Lifting Ring / Standard D-Ring: M12 x 1.75 Thread, Rated Load: 1000 kgs. - AK43910 - Te-Co, Inc.
Union, OH, USA
Metric Lifting Ring / Standard D-Ring: M12 x 1.75 Thread, Rated Load: 1000 kgs.
AK43910
Metric Lifting Ring / Standard D-Ring: M12 x 1.75 Thread, Rated Load: 1000 kgs. AK43910
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Product Information

Swivels 360 degrees - Pivots 90 degrees

  • Material: Aircraft Quality Alloy
  • Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available)
  • Designed for side mounting applications
  • Great for dies and molds
  • Rated load from 650 -15,000 lbs.
  • Safety Factor: 4:1
  • Certified heat treatment
  • 100% magnetic particle inspected
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK43910
Product Name Metric Lifting Ring / Standard D-Ring: M12 x 1.75 Thread, Rated Load: 1000 kgs.
Maximum Load 1.1 tons (1 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 2340859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
Finish Zinc Plated
View Details
Triple Swivel Ring Codipro TSR. WLL ton 1.05 - 4215TSRM12 - Certex UK
Specs
Features Swivel
Maximum Load 1.16 tons (1.05 metric tons)
Weight 0.8820 lbs (0.4000 kg)
View Details
Shackle-Lok™ Hoist Rings - 24450 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size M6 x 1.0
Maximum Load 0.2205 tons (0.2000 metric tons)
View Details