Te-Co, Inc. Alloy Steel Forged Ring: 3/8 Dia., Working Load: 1500 lbs. AK43122

Description
Product Information Sizes from 3/8 x 2" to 1-1/2 x 6" Certified heat treated Load ratings from 1,500 lbs. to 31,300 lbs. A = Specify size required B = Specify size required
Description
Product Information Sizes from 3/8 x 2" to 1-1/2 x 6" Certified heat treated Load ratings from 1,500 lbs. to 31,300 lbs. A = Specify size required B = Specify size required

Suppliers

Company
Product
Description
Supplier Links
Alloy Steel Forged Ring: 3/8 Dia., Working Load: 1500 lbs. - AK43122 - Te-Co, Inc.
Union, OH, USA
Alloy Steel Forged Ring: 3/8 Dia., Working Load: 1500 lbs.
AK43122
Alloy Steel Forged Ring: 3/8 Dia., Working Load: 1500 lbs. AK43122
Product Information Sizes from 3/8 x 2" to 1-1/2 x 6" Certified heat treated Load ratings from 1,500 lbs. to 31,300 lbs. A = Specify size required B = Specify size required

Product Information

  • Sizes from 3/8 x 2" to 1-1/2 x 6"
  • Certified heat treated
  • Load ratings from 1,500 lbs. to 31,300 lbs.
  • A = Specify size required
  • B = Specify size required
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK43122
Product Name Alloy Steel Forged Ring: 3/8 Dia., Working Load: 1500 lbs.
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Quick Lift Double Swivel Ring SS QL DSR WLL ton 1.7 - 4215SSQLDSRM20 - Certex UK
Specs
Features Swivel
Material AISI 316L
Maximum Load 1.87 tons (1.7 metric tons)
View Details
Shackles - 750632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
Traditional Side-Pull Hoist Rings - 47315 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 3/4-10 In
View Details
Metric Stainless Safety Engineered Hoist Ring / Standard U-Bar: M90 x 6.00 x 177mm Thread, Rated Load: 22,300 kgs. - AK58990 - Te-Co, Inc.
Specs
Material Stainless Steel
Thread Size M90
Maximum Load 24.59 tons (22.3 metric tons)
View Details