Te-Co, Inc. Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 3/4-10 x 1.04 Thread, Rated Load: 3500 lbs. AK58204

Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868
Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 3/4-10 x 1.04 Thread, Rated Load: 3500 lbs. - AK58204 - Te-Co, Inc.
Union, OH, USA
Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 3/4-10 x 1.04 Thread, Rated Load: 3500 lbs.
AK58204
Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 3/4-10 x 1.04 Thread, Rated Load: 3500 lbs. AK58204
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Product Information

  • Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging.
  • All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents.
  • For use in outdoor weather and certain chemical and corrosive environments.
  • Material: 300 series stainless steel.
  • Safety factor: 5:1.
  • Liquid penetrant Mil 6868
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK58204
Product Name Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 3/4-10 x 1.04 Thread, Rated Load: 3500 lbs.
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Triple Swivel Ring Codipro TSR. WLL ton 12.50 - 4215TSRM42 - Certex UK
Specs
Features Swivel
Maximum Load 13.78 tons (12.5 metric tons)
Weight 17.2 lbs (7.8 kg)
View Details
Shackles - 1244850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Mild steel
Finish Galvanized
View Details
Traditional Center-Pull Hoist Rings with Long U-Bar - 23527 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1-8 In
Maximum Load 5 tons (4.54 metric tons)
View Details
Metric Stainless Safety Engineered Hoist Ring / Standard U-Bar: M30 x 3.50 x 42mm Thread, Rated Load: 3500 kgs. - AK58956 - Te-Co, Inc.
Specs
Material Stainless Steel
Maximum Load 3.86 tons (3.5 metric tons)
Metric M30
View Details