Te-Co, Inc. Alloy Steel Forged Ring: 5/8 Dia., Working Load: 6100 lbs. AK43022

Description
Product Information Sizes from 3/8 x 2" to 1-1/2 x 6" Certified heat treated Load ratings from 1,500 lbs. to 31,300 lbs. A = Specify size required B = Specify size required
Description
Product Information Sizes from 3/8 x 2" to 1-1/2 x 6" Certified heat treated Load ratings from 1,500 lbs. to 31,300 lbs. A = Specify size required B = Specify size required

Suppliers

Company
Product
Description
Supplier Links
Alloy Steel Forged Ring: 5/8 Dia., Working Load: 6100 lbs. - AK43022 - Te-Co, Inc.
Union, OH, USA
Alloy Steel Forged Ring: 5/8 Dia., Working Load: 6100 lbs.
AK43022
Alloy Steel Forged Ring: 5/8 Dia., Working Load: 6100 lbs. AK43022
Product Information Sizes from 3/8 x 2" to 1-1/2 x 6" Certified heat treated Load ratings from 1,500 lbs. to 31,300 lbs. A = Specify size required B = Specify size required

Product Information

  • Sizes from 3/8 x 2" to 1-1/2 x 6"
  • Certified heat treated
  • Load ratings from 1,500 lbs. to 31,300 lbs.
  • A = Specify size required
  • B = Specify size required
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK43022
Product Name Alloy Steel Forged Ring: 5/8 Dia., Working Load: 6100 lbs.
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Jaw / Jaw Crosby S2 WLL ton 35 - 422503500080 - Certex UK
Specs
Features Swivel
Maximum Load 38.58 tons (35 metric tons)
Weight 154 lbs (70 kg)
View Details
Shackles - 1244855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Polished
View Details
Shackle-Lok™ Hoist Rings - 24400NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 1/4-20 In
Maximum Load 0.2750 tons (0.2495 metric tons)
View Details
Metric Tuff Forged™ Swivel Hoist Ring: M16 x 2.00 x 35mm Thread, Rated Load: 1900 kgs. - AK56932 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 2.09 tons (1.9 metric tons)
View Details