Te-Co, Inc. Ball Bearing Parallels: 6 Length 50201

Description
Product Information Material: Plate:1018 Steel Balls: Grade 200 Carbon Steel Black oxide finish on plate Designed to ease movement of heavy loads when machining Load capacity per ball:3,000 lbs. All plates are 1/4" thick x 2-1/2"wide Balls are 3/8" diameter
Description
Product Information Material: Plate:1018 Steel Balls: Grade 200 Carbon Steel Black oxide finish on plate Designed to ease movement of heavy loads when machining Load capacity per ball:3,000 lbs. All plates are 1/4" thick x 2-1/2"wide Balls are 3/8" diameter

Suppliers

Company
Product
Description
Supplier Links
Ball Bearing Parallels: 6 Length - 50201 - Te-Co, Inc.
Union, OH, USA
Ball Bearing Parallels: 6 Length
50201
Ball Bearing Parallels: 6 Length 50201
Product Information Material: Plate:1018 Steel Balls: Grade 200 Carbon Steel Black oxide finish on plate Designed to ease movement of heavy loads when machining Load capacity per ball:3,000 lbs. All plates are 1/4" thick x 2-1/2"wide Balls are 3/8" diameter

Product Information

  • Material:
    • Plate:1018 Steel
    • Balls: Grade 200 Carbon Steel
  • Black oxide finish on plate
  • Designed to ease movement of heavy loads when machining
  • Load capacity per ball:3,000 lbs.
  • All plates are 1/4" thick x 2-1/2"wide
  • Balls are 3/8" diameter
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Tooling Plates and Columns
Product Number 50201
Product Name Ball Bearing Parallels: 6 Length
Plate / Block Type Ball Bearing Parallels
Unlock Full Specs
to access all available technical data

Similar Products

ASTM D790 Flexural Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
4
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details
Metric Square Column: Height = 810 Width = 350 - 65309 - Te-Co, Inc.
Specs
Plate / Block Type Square Columns
Width / Diameter 13.78 inch (350 mm)
Height 31.89 inch (810 mm)
View Details