Te-Co, Inc. Straight Line Action Toggle Clamp / Mounts with Hex Lock Nut or Directly into Tapped Hole: Holding Capacity: 200 lbs. 34300

Description
Product Information Clamp can be flush mounted using the hex lock nut or it can be mounted directly into tapped hole; either mounting allows 360 degree clamp rotation Clamp locks in forward or reverse position Furnished with a hex lock nut and vinyl grip Part number 34301 accepts any 5/16-18 spindle Part number 34302 accepts any 3/8-16 spindle
Description
Product Information Clamp can be flush mounted using the hex lock nut or it can be mounted directly into tapped hole; either mounting allows 360 degree clamp rotation Clamp locks in forward or reverse position Furnished with a hex lock nut and vinyl grip Part number 34301 accepts any 5/16-18 spindle Part number 34302 accepts any 3/8-16 spindle

Suppliers

Company
Product
Description
Supplier Links
Straight Line Action Toggle Clamp / Mounts with Hex Lock Nut or Directly into Tapped Hole: Holding Capacity: 200 lbs. - 34300 - Te-Co, Inc.
Union, OH, USA
Straight Line Action Toggle Clamp / Mounts with Hex Lock Nut or Directly into Tapped Hole: Holding Capacity: 200 lbs.
34300
Straight Line Action Toggle Clamp / Mounts with Hex Lock Nut or Directly into Tapped Hole: Holding Capacity: 200 lbs. 34300
Product Information Clamp can be flush mounted using the hex lock nut or it can be mounted directly into tapped hole; either mounting allows 360 degree clamp rotation Clamp locks in forward or reverse position Furnished with a hex lock nut and vinyl grip Part number 34301 accepts any 5/16-18 spindle Part number 34302 accepts any 3/8-16 spindle

Product Information

  • Clamp can be flush mounted using the hex lock nut or it can be mounted directly into tapped hole; either mounting allows 360 degree clamp rotation
  • Clamp locks in forward or reverse position
  • Furnished with a hex lock nut and vinyl grip
  • Part number 34301 accepts any 5/16-18 spindle
  • Part number 34302 accepts any 3/8-16 spindle
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hand Clamps
Product Number 34300
Product Name Straight Line Action Toggle Clamp / Mounts with Hex Lock Nut or Directly into Tapped Hole: Holding Capacity: 200 lbs.
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 1253852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details