Te-Co, Inc. Hold Down Action Horizontal Handle Toggle Clamp / U-Bar / Straight Base: Holding Pressure: 60 lbs., 15/16 Base to Top of Clamp 34106

Description
Product Information Holding Pressure: 60 lbs. Handle Moves 80 degrees Bar Moves 90 degrees Smallest hold down clamp available Furnished with Nylon spindle assembly Base has 11/64" x 17/64" slots for #8 cap screws Weight (lbs/100 pcs): 10
Description
Product Information Holding Pressure: 60 lbs. Handle Moves 80 degrees Bar Moves 90 degrees Smallest hold down clamp available Furnished with Nylon spindle assembly Base has 11/64" x 17/64" slots for #8 cap screws Weight (lbs/100 pcs): 10

Suppliers

Company
Product
Description
Supplier Links
Hold Down Action Horizontal Handle Toggle Clamp / U-Bar / Straight Base: Holding Pressure: 60 lbs., 15/16 Base to Top of Clamp - 34106 - Te-Co, Inc.
Union, OH, USA
Hold Down Action Horizontal Handle Toggle Clamp / U-Bar / Straight Base: Holding Pressure: 60 lbs., 15/16 Base to Top of Clamp
34106
Hold Down Action Horizontal Handle Toggle Clamp / U-Bar / Straight Base: Holding Pressure: 60 lbs., 15/16 Base to Top of Clamp 34106
Product Information Holding Pressure: 60 lbs. Handle Moves 80 degrees Bar Moves 90 degrees Smallest hold down clamp available Furnished with Nylon spindle assembly Base has 11/64" x 17/64" slots for #8 cap screws Weight (lbs/100 pcs): 10

Product Information
Holding Pressure: 60 lbs.
Handle Moves 80 degrees
Bar Moves 90 degrees
Smallest hold down clamp available
Furnished with Nylon spindle assembly
Base has 11/64" x 17/64" slots for #8 cap screws
Weight (lbs/100 pcs): 10

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hand Clamps
Product Number 34106
Product Name Hold Down Action Horizontal Handle Toggle Clamp / U-Bar / Straight Base: Holding Pressure: 60 lbs., 15/16 Base to Top of Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2726471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Polyamide, Magnesium, Fibreglass Reinforced
Capacity / Jaw Opening 4.72 inch (120 mm)
View Details
700 LB CAP Straight Line Action Toggle Clamps - 70045 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.6991 lbs (0.3171 kg)
View Details
Fixed Jaw Super Clamp WH BC WLL ton 5 - 502300503050790 - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
Straight Line Action Toggle Clamp / Mounts with Hex Lock Nut or Directly into Tapped Hole: Holding Capacity: 200 lbs. - 34300 - Te-Co, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Push / Pull (Straight Line)
Clamping Force 200 lbs (90.7 kg)
View Details