Te-Co, Inc. Hold Down Action Vertical Handle Toggle Clamp: Holding Pressure: 1200 lbs., 12-1/8 Base to Handle Tip 34050

Description
Product Information Holding Pressure: 1200 lbs. Handle Moves 70 degrees Bar Moves 140 degrees Largest wide opening clamp available U-Bar is furnished with 2 Flanged Washers (Part No. 34507) Solid bar type is furnished with Bolt Retainer (Part No. 34553) Accepts most 5/8" spindles (not included) Includes vinyl grip Base has 1/2" diameter hole for 7/16" cap screws Weight (lbs/100 pcs): 520
Description
Product Information Holding Pressure: 1200 lbs. Handle Moves 70 degrees Bar Moves 140 degrees Largest wide opening clamp available U-Bar is furnished with 2 Flanged Washers (Part No. 34507) Solid bar type is furnished with Bolt Retainer (Part No. 34553) Accepts most 5/8" spindles (not included) Includes vinyl grip Base has 1/2" diameter hole for 7/16" cap screws Weight (lbs/100 pcs): 520

Suppliers

Company
Product
Description
Supplier Links
Hold Down Action Vertical Handle Toggle Clamp: Holding Pressure: 1200 lbs., 12-1/8 Base to Handle Tip - 34050 - Te-Co, Inc.
Union, OH, USA
Hold Down Action Vertical Handle Toggle Clamp: Holding Pressure: 1200 lbs., 12-1/8 Base to Handle Tip
34050
Hold Down Action Vertical Handle Toggle Clamp: Holding Pressure: 1200 lbs., 12-1/8 Base to Handle Tip 34050
Product Information Holding Pressure: 1200 lbs. Handle Moves 70 degrees Bar Moves 140 degrees Largest wide opening clamp available U-Bar is furnished with 2 Flanged Washers (Part No. 34507) Solid bar type is furnished with Bolt Retainer (Part No. 34553) Accepts most 5/8" spindles (not included) Includes vinyl grip Base has 1/2" diameter hole for 7/16" cap screws Weight (lbs/100 pcs): 520

Product Information
Holding Pressure: 1200 lbs.
Handle Moves 70 degrees
Bar Moves 140 degrees
Largest wide opening clamp available
U-Bar is furnished with 2 Flanged Washers (Part No. 34507)
Solid bar type is furnished with Bolt Retainer (Part No. 34553)
Accepts most 5/8" spindles (not included)
Includes vinyl grip
Base has 1/2" diameter hole for 7/16" cap screws
Weight (lbs/100 pcs): 520

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hand Clamps
Product Number 34050
Product Name Hold Down Action Vertical Handle Toggle Clamp: Holding Pressure: 1200 lbs., 12-1/8 Base to Handle Tip
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 2.36 inch (0.0 to 60 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 2765885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 1.18 inch (30 mm)
View Details
1,200 LB CAP Pulling Action Latch Toggle Clamps - 70139 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details