Industrial Magnetics, Inc. Manual Cantilever Clamps Kant-Twist™

Description
Cantilever clamps that do not twist Kant-Twist™ Cantilever Clamps offer several advantages over standard C-Clamps - they're lighter, stronger and won't walk-off-center! Perfect for spot welding, drilling, bolting - or anywhere you need to hold two pieces firmly together. The Kant-Twist's innovative cantilever design eliminates the problematic distorting and twisting of your work pieces and provides a strong, 4:1 clamp ratio. The free floating jaws easily adjust to uneven surfaces while offering three different gripping faces to meet your application needs; knurled, smooth and V-slot for holding round stock. For welding applications, choose a Kant-Twist™ model with copper plated jaws, screw and handle to prevent weld spatter from sticking. If you need precise control over the holding pressure on your material, choose the "Round Handle" for fine tuning capability. The "Deep Throat" model gives you farther reach onto your material for better holding and the "Stainless Steel" model is ideal for clamping material in corrosive or sanitary environments or for use in magnetic applications. Won't walk off-center Much lighter than C-Clamps Greater clamping power Made in USA!
Datasheet
Description
Cantilever clamps that do not twist Kant-Twist™ Cantilever Clamps offer several advantages over standard C-Clamps - they're lighter, stronger and won't walk-off-center! Perfect for spot welding, drilling, bolting - or anywhere you need to hold two pieces firmly together. The Kant-Twist's innovative cantilever design eliminates the problematic distorting and twisting of your work pieces and provides a strong, 4:1 clamp ratio. The free floating jaws easily adjust to uneven surfaces while offering three different gripping faces to meet your application needs; knurled, smooth and V-slot for holding round stock. For welding applications, choose a Kant-Twist™ model with copper plated jaws, screw and handle to prevent weld spatter from sticking. If you need precise control over the holding pressure on your material, choose the "Round Handle" for fine tuning capability. The "Deep Throat" model gives you farther reach onto your material for better holding and the "Stainless Steel" model is ideal for clamping material in corrosive or sanitary environments or for use in magnetic applications. Won't walk off-center Much lighter than C-Clamps Greater clamping power Made in USA!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Cantilever Clamps - Kant-Twist™ - Industrial Magnetics, Inc.
Boyne City, MI, United States
Manual Cantilever Clamps
Kant-Twist™
Manual Cantilever Clamps Kant-Twist™
Cantilever clamps that do not twist Kant-Twist™ Cantilever Clamps offer several advantages over standard C-Clamps - they're lighter, stronger and won't walk-off-center! Perfect for spot welding, drilling, bolting - or anywhere you need to hold two pieces firmly together. The Kant-Twist's innovative cantilever design eliminates the problematic distorting and twisting of your work pieces and provides a strong, 4:1 clamp ratio. The free floating jaws easily adjust to uneven surfaces while offering three different gripping faces to meet your application needs; knurled, smooth and V-slot for holding round stock. For welding applications, choose a Kant-Twist™ model with copper plated jaws, screw and handle to prevent weld spatter from sticking. If you need precise control over the holding pressure on your material, choose the "Round Handle" for fine tuning capability. The "Deep Throat" model gives you farther reach onto your material for better holding and the "Stainless Steel" model is ideal for clamping material in corrosive or sanitary environments or for use in magnetic applications. Won't walk off-center Much lighter than C-Clamps Greater clamping power Made in USA!

Cantilever clamps that do not twist

Kant-Twist™ Cantilever Clamps offer several advantages over standard C-Clamps - they're lighter, stronger and won't walk-off-center! Perfect for spot welding, drilling, bolting - or anywhere you need to hold two pieces firmly together.

The Kant-Twist's innovative cantilever design eliminates the problematic distorting and twisting of your work pieces and provides a strong, 4:1 clamp ratio. The free floating jaws easily adjust to uneven surfaces while offering three different gripping faces to meet your application needs; knurled, smooth and V-slot for holding round stock.

For welding applications, choose a Kant-Twist™ model with copper plated jaws, screw and handle to prevent weld spatter from sticking. If you need precise control over the holding pressure on your material, choose the "Round Handle" for fine tuning capability. The "Deep Throat" model gives you farther reach onto your material for better holding and the "Stainless Steel" model is ideal for clamping material in corrosive or sanitary environments or for use in magnetic applications.

  • Won't walk off-center
  • Much lighter than C-Clamps
  • Greater clamping power
  • Made in USA!
Supplier's Site Datasheet

Technical Specifications

  Industrial Magnetics, Inc.
Product Category Hand Clamps
Product Number Kant-Twist™
Product Name Manual Cantilever Clamps
Clamp Type Cantilever Clamp
Actuation Manual
Clamping Mechanism Screw
Body Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Girder Clamp - Bulldog WLL ton 10 Ton -  - Certex UK
Specs
Clamping Force 22046 lbs (9998 kg)
View Details
1,980 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70164-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details