Te-Co, Inc. Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip: Holding Pressure: 200 lbs., 3-3/4 Base to Handle Tip 34010

Description
Product Information Holding Pressure: 200 lbs. Handle Moves 60 degrees Bar Moves 117 degrees Small yet powerful clamp, available in several configurations Furnished with Neoprene Tipped Spindle Assembly (Part No. 34530) Accepts most 1/4" spindles Base has 13/64" diameter holes for #10 cap screws Weight (lbs/100 pcs): 40 * Straight base type dimension ** Width of "T": 2-9/16"
Description
Product Information Holding Pressure: 200 lbs. Handle Moves 60 degrees Bar Moves 117 degrees Small yet powerful clamp, available in several configurations Furnished with Neoprene Tipped Spindle Assembly (Part No. 34530) Accepts most 1/4" spindles Base has 13/64" diameter holes for #10 cap screws Weight (lbs/100 pcs): 40 * Straight base type dimension ** Width of "T": 2-9/16"

Suppliers

Company
Product
Description
Supplier Links
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip: Holding Pressure: 200 lbs., 3-3/4 Base to Handle Tip - 34010 - Te-Co, Inc.
Union, OH, USA
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip: Holding Pressure: 200 lbs., 3-3/4 Base to Handle Tip
34010
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip: Holding Pressure: 200 lbs., 3-3/4 Base to Handle Tip 34010
Product Information Holding Pressure: 200 lbs. Handle Moves 60 degrees Bar Moves 117 degrees Small yet powerful clamp, available in several configurations Furnished with Neoprene Tipped Spindle Assembly (Part No. 34530) Accepts most 1/4" spindles Base has 13/64" diameter holes for #10 cap screws Weight (lbs/100 pcs): 40 * Straight base type dimension ** Width of "T": 2-9/16"

Product Information
Holding Pressure: 200 lbs.
Handle Moves 60 degrees
Bar Moves 117 degrees
Small yet powerful clamp, available in several configurations
Furnished with Neoprene Tipped Spindle Assembly (Part No. 34530)
Accepts most 1/4" spindles
Base has 13/64" diameter holes for #10 cap screws
Weight (lbs/100 pcs): 40
* Straight base type dimension
** Width of "T": 2-9/16"

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hand Clamps
Product Number 34010
Product Name Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip: Holding Pressure: 200 lbs., 3-3/4 Base to Handle Tip
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
HDV660/FA Hold Down Vertical Clamp - 72104 - Jergens, Inc.
Specs
Toggle Clamp Type Vertical
Clamping Force 660 lbs (299 kg)
View Details
Clamps - 1253841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 3.94 inch (100 mm)
View Details