Te-Co, Inc. Pull Action Toggle Clamp: Holding Capacity: 360 lbs. 34420

Description
Product Information Holding Capacity: Part Number 34420: 360 lbs. Part Number 34425: 700 lbs. Part Number 34430: 2000 lbs. Weight (lbs/100 pcs): Part Number 34420: 20 Part Number 34425: 40 Part Number 34430: 150
Description
Product Information Holding Capacity: Part Number 34420: 360 lbs. Part Number 34425: 700 lbs. Part Number 34430: 2000 lbs. Weight (lbs/100 pcs): Part Number 34420: 20 Part Number 34425: 40 Part Number 34430: 150

Suppliers

Company
Product
Description
Supplier Links
Pull Action Toggle Clamp: Holding Capacity: 360 lbs. - 34420 - Te-Co, Inc.
Union, OH, USA
Pull Action Toggle Clamp: Holding Capacity: 360 lbs.
34420
Pull Action Toggle Clamp: Holding Capacity: 360 lbs. 34420
Product Information Holding Capacity: Part Number 34420: 360 lbs. Part Number 34425: 700 lbs. Part Number 34430: 2000 lbs. Weight (lbs/100 pcs): Part Number 34420: 20 Part Number 34425: 40 Part Number 34430: 150

Product Information

Holding Capacity:

  • Part Number 34420: 360 lbs.
  • Part Number 34425: 700 lbs.
  • Part Number 34430: 2000 lbs.

Weight (lbs/100 pcs):

  • Part Number 34420: 20
  • Part Number 34425: 40
  • Part Number 34430: 150
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hand Clamps
Product Number 34420
Product Name Pull Action Toggle Clamp: Holding Capacity: 360 lbs.
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPBSNZ WLL ton 1.50 - 502100150320190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.26 inch (0.0 to 32 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Clamps - 8296186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 3.94 inch (100 mm)
View Details
140 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70002 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Pull Action Toggle Clamp: Holding Capacity: 1000 lbs. - 34405 - Te-Co, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Pull Back
Clamping Force 1000 lbs (454 kg)
View Details