Te-Co, Inc. 20'' x 15'' Fixture Plate 25022

Description
Product Information Extensive tapped dowel pin hole configuration provides the flexibility to accurately and quickly fixture practically any workpiece or mount any vise. Fixture plates consist of alternating 1/2" dowel pin holes for workpiece location, along with 1/2" and 3/8" tapped holes for clamping. Can be accurately located on machine tables by utilizing two bushed 5/8" centerline sine key holes. Non-standard sizes and mounting configurations are available and will be quoted upon request. TE-CO® supports these products with a full line of tooling components for your fixturing needs. Hoist rings are also available for proper material handling. Material Tolerances: C1119 Steel or equivalent Blanchard ground flat and parallel to .002 in 12" Tapped holes on location +.005 Dowel holes on location ±.001
Description
Product Information Extensive tapped dowel pin hole configuration provides the flexibility to accurately and quickly fixture practically any workpiece or mount any vise. Fixture plates consist of alternating 1/2" dowel pin holes for workpiece location, along with 1/2" and 3/8" tapped holes for clamping. Can be accurately located on machine tables by utilizing two bushed 5/8" centerline sine key holes. Non-standard sizes and mounting configurations are available and will be quoted upon request. TE-CO® supports these products with a full line of tooling components for your fixturing needs. Hoist rings are also available for proper material handling. Material Tolerances: C1119 Steel or equivalent Blanchard ground flat and parallel to .002 in 12" Tapped holes on location +.005 Dowel holes on location ±.001

Suppliers

Company
Product
Description
Supplier Links
20'' x 15'' Fixture Plate - 25022 - Te-Co, Inc.
Union, OH, USA
20'' x 15'' Fixture Plate
25022
20'' x 15'' Fixture Plate 25022
Product Information Extensive tapped dowel pin hole configuration provides the flexibility to accurately and quickly fixture practically any workpiece or mount any vise. Fixture plates consist of alternating 1/2" dowel pin holes for workpiece location, along with 1/2" and 3/8" tapped holes for clamping. Can be accurately located on machine tables by utilizing two bushed 5/8" centerline sine key holes. Non-standard sizes and mounting configurations are available and will be quoted upon request. TE-CO® supports these products with a full line of tooling components for your fixturing needs. Hoist rings are also available for proper material handling. Material Tolerances: C1119 Steel or equivalent Blanchard ground flat and parallel to .002 in 12" Tapped holes on location +.005 Dowel holes on location ±.001

Product Information

  • Extensive tapped dowel pin hole configuration provides the flexibility to accurately and quickly fixture practically any workpiece or mount any vise.
  • Fixture plates consist of alternating 1/2" dowel pin holes for workpiece location, along with 1/2" and 3/8" tapped holes for clamping.
  • Can be accurately located on machine tables by utilizing two bushed 5/8" centerline sine key holes.
  • Non-standard sizes and mounting configurations are available and will be quoted upon request.
  • TE-CO® supports these products with a full line of tooling components for your fixturing needs.
  • Hoist rings are also available for proper material handling.

Material Tolerances:

  • C1119 Steel or equivalent
  • Blanchard ground flat and parallel to .002 in 12"
  • Tapped holes on location +.005
  • Dowel holes on location ±.001
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Tooling Plates and Columns
Product Number 25022
Product Name 20'' x 15'' Fixture Plate
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
ASTM D638 Type IV Tensile Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
6'' SnapLock® Fixture Plate: 6'' Width x 20.50'' Length x 2.00'' Thickness - SFP6000 - Te-Co, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Width / Diameter 6 inch (152 mm)
Length 20.5 inch (521 mm)
View Details