Te-Co, Inc. 15'' x 10'' Fixture Plate 25021

Description
 Product Information Extensive tapped dowel pin hole configuration provides the flexibility to accurately and quickly fixture practically any workpiece or mount any vise. Fixture plates consist of alternating 1/2" dowel pin holes for workpiece location, along with 1/2" and 3/8" tapped holes for clamping. Can be accurately located on machine tables by utilizing two bushed 5/8" centerline sine key holes. Non-standard sizes and mounting configurations are available and will be quoted upon request. TE-CO® supports these products with a full line of tooling components for your fixturing needs. Hoist rings are also available for proper material handling. Material Tolerances: C1119 Steel or equivalent Blanchard ground flat and parallel to .002 in 12" Tapped holes on location +.005 Dowel holes on location ±.001
Description
 Product Information Extensive tapped dowel pin hole configuration provides the flexibility to accurately and quickly fixture practically any workpiece or mount any vise. Fixture plates consist of alternating 1/2" dowel pin holes for workpiece location, along with 1/2" and 3/8" tapped holes for clamping. Can be accurately located on machine tables by utilizing two bushed 5/8" centerline sine key holes. Non-standard sizes and mounting configurations are available and will be quoted upon request. TE-CO® supports these products with a full line of tooling components for your fixturing needs. Hoist rings are also available for proper material handling. Material Tolerances: C1119 Steel or equivalent Blanchard ground flat and parallel to .002 in 12" Tapped holes on location +.005 Dowel holes on location ±.001

Suppliers

Company
Product
Description
Supplier Links
15'' x 10'' Fixture Plate - 25021 - Te-Co, Inc.
Union, OH, USA
15'' x 10'' Fixture Plate
25021
15'' x 10'' Fixture Plate 25021
 Product Information Extensive tapped dowel pin hole configuration provides the flexibility to accurately and quickly fixture practically any workpiece or mount any vise. Fixture plates consist of alternating 1/2" dowel pin holes for workpiece location, along with 1/2" and 3/8" tapped holes for clamping. Can be accurately located on machine tables by utilizing two bushed 5/8" centerline sine key holes. Non-standard sizes and mounting configurations are available and will be quoted upon request. TE-CO® supports these products with a full line of tooling components for your fixturing needs. Hoist rings are also available for proper material handling. Material Tolerances: C1119 Steel or equivalent Blanchard ground flat and parallel to .002 in 12" Tapped holes on location +.005 Dowel holes on location ±.001

 Product Information

  • Extensive tapped dowel pin hole configuration provides the flexibility to accurately and quickly fixture practically any workpiece or mount any vise.
  • Fixture plates consist of alternating 1/2" dowel pin holes for workpiece location, along with 1/2" and 3/8" tapped holes for clamping.
  • Can be accurately located on machine tables by utilizing two bushed 5/8" centerline sine key holes.
  • Non-standard sizes and mounting configurations are available and will be quoted upon request.
  • TE-CO® supports these products with a full line of tooling components for your fixturing needs.
  • Hoist rings are also available for proper material handling.

Material Tolerances:

  • C1119 Steel or equivalent
  • Blanchard ground flat and parallel to .002 in 12"
  • Tapped holes on location +.005
  • Dowel holes on location ±.001
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Tooling Plates and Columns
Product Number 25021
Product Name 15'' x 10'' Fixture Plate
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
ASTM D638 Type IV Tensile Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Ball Lock® Fixture Plates - 28827 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.9843 inch (25 mm)
View Details
4'' ReLock® 8-Station Adapter Plate - RAP4008 - Te-Co, Inc.
Specs
Plate / Block Type Re-Lock®-8 Adapter Plate
Shape Rectangular
View Details