Te-Co, Inc. 24'' x 24'' x 3/4'' Aluminum CMM Fixture Plate 14324

Description
Product Information Alpha Numeric Grid Pattern Black Hard Coat Anodized 1/4-20 Tapped Holes Mounting Information TE-CO CMM fixture plates can be mounted to the surface plate of your CMM by using step blocks and toe clamps or by drilling mounting holes into the plate which correspond to the inserts in your surface plate. Increased Repeatability Offering our aluminum fixture plates with a 1/4-20 tapped hole has allowed us to go from a hole spacing on 1" centers to a hole spacing on 1/2" centers. This reduces the need for using adjustable components since more holes increases the probability of standoffs and other rest pads aligning directly with your part.
Description
Product Information Alpha Numeric Grid Pattern Black Hard Coat Anodized 1/4-20 Tapped Holes Mounting Information TE-CO CMM fixture plates can be mounted to the surface plate of your CMM by using step blocks and toe clamps or by drilling mounting holes into the plate which correspond to the inserts in your surface plate. Increased Repeatability Offering our aluminum fixture plates with a 1/4-20 tapped hole has allowed us to go from a hole spacing on 1" centers to a hole spacing on 1/2" centers. This reduces the need for using adjustable components since more holes increases the probability of standoffs and other rest pads aligning directly with your part.

Suppliers

Company
Product
Description
Supplier Links
24'' x 24'' x 3/4'' Aluminum CMM Fixture Plate - 14324 - Te-Co, Inc.
Union, OH, USA
24'' x 24'' x 3/4'' Aluminum CMM Fixture Plate
14324
24'' x 24'' x 3/4'' Aluminum CMM Fixture Plate 14324
Product Information Alpha Numeric Grid Pattern Black Hard Coat Anodized 1/4-20 Tapped Holes Mounting Information TE-CO CMM fixture plates can be mounted to the surface plate of your CMM by using step blocks and toe clamps or by drilling mounting holes into the plate which correspond to the inserts in your surface plate. Increased Repeatability Offering our aluminum fixture plates with a 1/4-20 tapped hole has allowed us to go from a hole spacing on 1" centers to a hole spacing on 1/2" centers. This reduces the need for using adjustable components since more holes increases the probability of standoffs and other rest pads aligning directly with your part.

Product Information

  • Alpha Numeric Grid Pattern
  • Black Hard Coat Anodized
  • 1/4-20 Tapped Holes

Mounting Information

TE-CO CMM fixture plates can be mounted to the surface plate of your CMM by using step blocks and toe clamps or by drilling mounting holes into the plate which correspond to the inserts in your surface plate.

Increased Repeatability

Offering our aluminum fixture plates with a 1/4-20 tapped hole has allowed us to go from a hole spacing on 1" centers to a hole spacing on 1/2" centers. This reduces the need for using adjustable components since more holes increases the probability of standoffs and other rest pads aligning directly with your part.

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Tooling Plates and Columns
Product Number 14324
Product Name 24'' x 24'' x 3/4'' Aluminum CMM Fixture Plate
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

BLANK ALUMINUM MOLD FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
ZPS 2-Stud Fixture Plates - 30310-A - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Weight 2.87 lbs (1.3 kg)
View Details
T-Column: Height = 24.00, Width = 15.70 - 25401 - Te-Co, Inc.
Specs
Plate / Block Type T-Columns
Width / Diameter 15.7 inch (399 mm)
Height 24 inch (610 mm)
View Details