Jergens, Inc. ZPS 2-Stud Fixture Plates 30310-A

Description
Jergens Zero Point System allows you to fix, position, and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with extreme accuracy and minimal effort. Features, Benefits, & Product Specifications: Materials: Available in Aluminum and Steel 2 pull stud configuration suitable for 2 module subplates Includes pull studs installed: (1) Zero Point Stud & (1) Timing Stud Custom sizes available upon request
Request a Quote
Description
Jergens Zero Point System allows you to fix, position, and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with extreme accuracy and minimal effort. Features, Benefits, & Product Specifications: Materials: Available in Aluminum and Steel 2 pull stud configuration suitable for 2 module subplates Includes pull studs installed: (1) Zero Point Stud & (1) Timing Stud Custom sizes available upon request
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ZPS 2-Stud Fixture Plates - 30310-A - Jergens, Inc.
Cleveland, OH, United States
ZPS 2-Stud Fixture Plates
30310-A
ZPS 2-Stud Fixture Plates 30310-A
Jergens Zero Point System allows you to fix, position, and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with extreme accuracy and minimal effort. Features, Benefits, & Product Specifications: Materials: Available in Aluminum and Steel 2 pull stud configuration suitable for 2 module subplates Includes pull studs installed: (1) Zero Point Stud & (1) Timing Stud Custom sizes available upon request

Jergens Zero Point System allows you to fix, position, and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with extreme accuracy and minimal effort.
Features, Benefits, & Product Specifications:

  • Materials: Available in Aluminum and Steel
  • 2 pull stud configuration suitable for 2 module subplates
  • Includes pull studs installed: (1) Zero Point Stud & (1) Timing Stud
  • Custom sizes available upon request
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 30310-A
Product Name ZPS 2-Stud Fixture Plates
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Standard Subplates - 49101 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Steel; Fremax™ 15 Steel Plate or Equivalent
Width / Diameter 16 inch (406 mm)
View Details
Ball Lock® Round Subplates - 49108 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Aluminum; Cast Aluminum
Weight 21 lbs (9.52 kg)
View Details
ZPS 4-Module K5.3 Subplates - 30111 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Weight 18.52 lbs (8.4 kg)
View Details
Quick-Loc™ 96mm Double Grid Receivers - QL2-100260 - Jergens, Inc.
Specs
Weight 25.36 lbs (11.5 kg)
View Details