Taylor Dynamometer, Inc. Portable Engine Dynamometer TD-3100

Description
Quickly Measure Your Engine Power with TD-3100 Portable Dyno Use Taylor Dynamometer's TD-3100 portable dynamometer to quickly measure engine power. You can perform tests indoors or out. Simply mount the dynamometer directly on the engine. You don't need a special engine stand or test cell. You can even test the engine while it's sitting in the shipping crate. All you need is a water supply for the dynamometer. Entry-level mechanics can easily perform initial break-in runs, full power runs and governor checks. Coupled with Taylor Dynamometer's DynPro software, the TD-3100 produces color graphs, charts, and tabular test data reports. Add a Taylor fuel consumption system for accurate measurement of fuel mass, volume, and BSFC. The TD-3100 Portable Dynamometer is Easy to Use The 360-pound TD-3100 power absorber can be mounted on an engine in a matter of minutes. First, the flywheel adapter is installed directly to the engine flywheel. Next, the drive coupler is mounted on the flywheel adapter, and the trunnion module is installed directly to the flywheel housing (SAE 0-4). No alignment of the absorber is necessary because of the pilots designed into the adapter plate system. The drive accommodates misalignments of up to 1/2 degree. The absorber module is then inserted into the trunnion module and locked in place for testing. Fast Torque Control Operators will appreciate the ease with which the TD-3100 controls torque. Torque is governed simply by employing a standard gate valve in the water line. You may also choose a fully-automatic Taylor control valve system.
Description
Quickly Measure Your Engine Power with TD-3100 Portable Dyno Use Taylor Dynamometer's TD-3100 portable dynamometer to quickly measure engine power. You can perform tests indoors or out. Simply mount the dynamometer directly on the engine. You don't need a special engine stand or test cell. You can even test the engine while it's sitting in the shipping crate. All you need is a water supply for the dynamometer. Entry-level mechanics can easily perform initial break-in runs, full power runs and governor checks. Coupled with Taylor Dynamometer's DynPro software, the TD-3100 produces color graphs, charts, and tabular test data reports. Add a Taylor fuel consumption system for accurate measurement of fuel mass, volume, and BSFC. The TD-3100 Portable Dynamometer is Easy to Use The 360-pound TD-3100 power absorber can be mounted on an engine in a matter of minutes. First, the flywheel adapter is installed directly to the engine flywheel. Next, the drive coupler is mounted on the flywheel adapter, and the trunnion module is installed directly to the flywheel housing (SAE 0-4). No alignment of the absorber is necessary because of the pilots designed into the adapter plate system. The drive accommodates misalignments of up to 1/2 degree. The absorber module is then inserted into the trunnion module and locked in place for testing. Fast Torque Control Operators will appreciate the ease with which the TD-3100 controls torque. Torque is governed simply by employing a standard gate valve in the water line. You may also choose a fully-automatic Taylor control valve system.

Suppliers

Company
Product
Description
Supplier Links
Portable Engine Dynamometer - TD-3100 - Taylor Dynamometer, Inc.
Milwaukee, WI, USA
Portable Engine Dynamometer
TD-3100
Portable Engine Dynamometer TD-3100
Quickly Measure Your Engine Power with TD-3100 Portable Dyno Use Taylor Dynamometer's TD-3100 portable dynamometer to quickly measure engine power. You can perform tests indoors or out. Simply mount the dynamometer directly on the engine. You don't need a special engine stand or test cell. You can even test the engine while it's sitting in the shipping crate. All you need is a water supply for the dynamometer. Entry-level mechanics can easily perform initial break-in runs, full power runs and governor checks. Coupled with Taylor Dynamometer's DynPro software, the TD-3100 produces color graphs, charts, and tabular test data reports. Add a Taylor fuel consumption system for accurate measurement of fuel mass, volume, and BSFC. The TD-3100 Portable Dynamometer is Easy to Use The 360-pound TD-3100 power absorber can be mounted on an engine in a matter of minutes. First, the flywheel adapter is installed directly to the engine flywheel. Next, the drive coupler is mounted on the flywheel adapter, and the trunnion module is installed directly to the flywheel housing (SAE 0-4). No alignment of the absorber is necessary because of the pilots designed into the adapter plate system. The drive accommodates misalignments of up to 1/2 degree. The absorber module is then inserted into the trunnion module and locked in place for testing. Fast Torque Control Operators will appreciate the ease with which the TD-3100 controls torque. Torque is governed simply by employing a standard gate valve in the water line. You may also choose a fully-automatic Taylor control valve system.

Quickly Measure Your Engine Power with TD-3100 Portable Dyno

Use Taylor Dynamometer's TD-3100 portable dynamometer to quickly measure engine power. You can perform tests indoors or out. Simply mount the dynamometer directly on the engine. You don't need a special engine stand or test cell. You can even test the engine while it's sitting in the shipping crate. All you need is a water supply for the dynamometer.

Entry-level mechanics can easily perform initial break-in runs, full power runs and governor checks. Coupled with Taylor Dynamometer's DynPro software, the TD-3100 produces color graphs, charts, and tabular test data reports. Add a Taylor fuel consumption system for accurate measurement of fuel mass, volume, and BSFC.

The TD-3100 Portable Dynamometer is Easy to Use

The 360-pound TD-3100 power absorber can be mounted on an engine in a matter of minutes. First, the flywheel adapter is installed directly to the engine flywheel. Next, the drive coupler is mounted on the flywheel adapter, and the trunnion module is installed directly to the flywheel housing (SAE 0-4). No alignment of the absorber is necessary because of the pilots designed into the adapter plate system. The drive accommodates misalignments of up to 1/2 degree. The absorber module is then inserted into the trunnion module and locked in place for testing.

Fast Torque Control

Operators will appreciate the ease with which the TD-3100 controls torque. Torque is governed simply by employing a standard gate valve in the water line. You may also choose a fully-automatic Taylor control valve system.

Supplier's Site

Technical Specifications

  Taylor Dynamometer, Inc.
Product Category Dynamometers
Product Number TD-3100
Product Name Portable Engine Dynamometer
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - X-CF805T - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Technology Hysteresis
Interface Computer; RS232,RS485
View Details
Portable Performance Engine Dynamometers - D557 - Froude, Inc.
Specs
Technology Hydraulic / Water Brake
Application Automotive; Gas / Diesel Engines; Industrial
Mounting Portable
View Details