Froude, Inc. Portable Performance Engine Dynamometers D557

Description
Join the winning team with the D57 series of Go Power dynamometers engineered specifically for performance engines. The D57 Series gasoline engine dynamometer is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. Between the D357 (600 HP and 500 lb-ft) and the D557 (1,000 HP and 750 lb-ft), you will find the perfect dyno for your testing needs. Further details, as well as a power curve, are available below. The ease of use, when combined with a Go Power Systems instrumentation package, allows the user to achieve precise testing and results with minimum set-up time. There are a wide variety of adapters and engine carts available for attachment to standard engine types. We can design adapters for virtually any application. Go Power Systems offers cooling columns, engine carts, engine adapters and many other accessories necessary to outfit test cells from the entry-level to the most sophisticated automated data acquisition & control systems. D557 DYNO FEATURES Low maintenance Portable, quick set up Durable, powder-coated finish Configurable – close-coupled or engine input shaft adapter connection Durable bronze absorption module construction Mainshaft: hardened stainless steel Includes strain gauge load cell, speed sensor, inlet/outlet hoses Bi-directional, reliable, and cost-effective Long service-life cycle Refurbishments, spare parts available
Datasheet
Description
Join the winning team with the D57 series of Go Power dynamometers engineered specifically for performance engines. The D57 Series gasoline engine dynamometer is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. Between the D357 (600 HP and 500 lb-ft) and the D557 (1,000 HP and 750 lb-ft), you will find the perfect dyno for your testing needs. Further details, as well as a power curve, are available below. The ease of use, when combined with a Go Power Systems instrumentation package, allows the user to achieve precise testing and results with minimum set-up time. There are a wide variety of adapters and engine carts available for attachment to standard engine types. We can design adapters for virtually any application. Go Power Systems offers cooling columns, engine carts, engine adapters and many other accessories necessary to outfit test cells from the entry-level to the most sophisticated automated data acquisition & control systems. D557 DYNO FEATURES Low maintenance Portable, quick set up Durable, powder-coated finish Configurable – close-coupled or engine input shaft adapter connection Durable bronze absorption module construction Mainshaft: hardened stainless steel Includes strain gauge load cell, speed sensor, inlet/outlet hoses Bi-directional, reliable, and cost-effective Long service-life cycle Refurbishments, spare parts available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Performance Engine Dynamometers - D557 - Froude, Inc.
Novi, MI, United States
Portable Performance Engine Dynamometers
D557
Portable Performance Engine Dynamometers D557
Join the winning team with the D57 series of Go Power dynamometers engineered specifically for performance engines. The D57 Series gasoline engine dynamometer is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand. Between the D357 (600 HP and 500 lb-ft) and the D557 (1,000 HP and 750 lb-ft), you will find the perfect dyno for your testing needs. Further details, as well as a power curve, are available below. The ease of use, when combined with a Go Power Systems instrumentation package, allows the user to achieve precise testing and results with minimum set-up time. There are a wide variety of adapters and engine carts available for attachment to standard engine types. We can design adapters for virtually any application. Go Power Systems offers cooling columns, engine carts, engine adapters and many other accessories necessary to outfit test cells from the entry-level to the most sophisticated automated data acquisition & control systems. D557 DYNO FEATURES Low maintenance Portable, quick set up Durable, powder-coated finish Configurable – close-coupled or engine input shaft adapter connection Durable bronze absorption module construction Mainshaft: hardened stainless steel Includes strain gauge load cell, speed sensor, inlet/outlet hoses Bi-directional, reliable, and cost-effective Long service-life cycle Refurbishments, spare parts available

Join the winning team with the D57 series of Go Power dynamometers engineered specifically for performance engines. The D57 Series gasoline engine dynamometer is designed to be quickly and easily fitted to an engine mounted on a fixed base or mobile engine stand.

Between the D357 (600 HP and 500 lb-ft) and the D557 (1,000 HP and 750 lb-ft), you will find the perfect dyno for your testing needs. Further details, as well as a power curve, are available below.

The ease of use, when combined with a Go Power Systems instrumentation package, allows the user to achieve precise testing and results with minimum set-up time.

There are a wide variety of adapters and engine carts available for attachment to standard engine types. We can design adapters for virtually any application.

Go Power Systems offers cooling columns, engine carts, engine adapters and many other accessories necessary to outfit test cells from the entry-level to the most sophisticated automated data acquisition & control systems.

D557 DYNO FEATURES

  • Low maintenance
  • Portable, quick set up
  • Durable, powder-coated finish
  • Configurable – close-coupled or engine input shaft adapter connection
  • Durable bronze absorption module construction
  • Mainshaft: hardened stainless steel
  • Includes strain gauge load cell, speed sensor, inlet/outlet hoses
  • Bi-directional, reliable, and cost-effective
  • Long service-life cycle
  • Refurbishments, spare parts available
Supplier's Site Datasheet

Technical Specifications

  Froude, Inc.
Product Category Dynamometers
Product Number D557
Product Name Portable Performance Engine Dynamometers
Technology Hydraulic / Water Brake
Application Automotive; Gas / Diesel Engines; Industrial
Mounting Portable
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - X-CF805T - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Technology Hysteresis
Interface Computer; RS232,RS485
View Details
Eddy Current (AG) Dynamometers -  - Froude, Inc.
Specs
Technology Eddy Current
Application Automotive; Motors; Gearboxes; Gas / Diesel Engines; Industrial
Cooling Water
View Details
Compact Multi-Component Dynamometer - 9119AA1 - Kistler Group
Specs
Application Industrial
Torque -2212 to 2212 In-lbs (-2551 to 2551 kg-cm)
View Details