Our Miniature Cup brushes are permanently mounted on a steel stem for quick installation in portable and flexible tools. These brushes are made for perfect balance and the fill material is evenly distributed around the brush face for uniform wear and longer life.
We offer standard brushes with carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths.
Suggested applications include light deburring, blending surfaces, and light cleaning in small electronic instruments.
| Tanis Incorporated | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 11575 |
| Product Name | Power Brushes - Miniature Cup Brush |
| Brush Type / Shape | Instrument, Parts, Micro or Miniature Brush; Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Miniature Cup Brush; Cup Brush |
| Brush Filament / Fill Material | Natural Bristle / Hair; Stiff Hair |
| Trim Length | 0.1562 inch (3.97 mm) |