Oil-Rite Corp. (Formerly A2261-1X02), Valve Brush, 1/4” Round Stainless Steel, 1/8” Female NPT Inlet A2261-SR1BHW

Description
This valve brush features a shank with (2) 1/8” Female NPT inlets. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bristles are stainless steel (nylon is also available, part no. A2261-NR1BHW). The total height of the brush is 6 5/16”. The shank is adjustable to accommodate up to ½” of bristle wear and a replacement brush is readily available.
Description
This valve brush features a shank with (2) 1/8” Female NPT inlets. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bristles are stainless steel (nylon is also available, part no. A2261-NR1BHW). The total height of the brush is 6 5/16”. The shank is adjustable to accommodate up to ½” of bristle wear and a replacement brush is readily available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2261-1X02), Valve Brush, 1/4” Round Stainless Steel, 1/8” Female NPT Inlet - A2261-SR1BHW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly A2261-1X02), Valve Brush, 1/4” Round Stainless Steel, 1/8” Female NPT Inlet
A2261-SR1BHW
(Formerly A2261-1X02), Valve Brush, 1/4” Round Stainless Steel, 1/8” Female NPT Inlet A2261-SR1BHW
This valve brush features a shank with (2) 1/8” Female NPT inlets. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bristles are stainless steel (nylon is also available, part no. A2261-NR1BHW). The total height of the brush is 6 5/16”. The shank is adjustable to accommodate up to ½” of bristle wear and a replacement brush is readily available.

This valve brush features a shank with (2) 1/8” Female NPT inlets. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The bristles are stainless steel (nylon is also available, part no. A2261-NR1BHW). The total height of the brush is 6 5/16”.

The shank is adjustable to accommodate up to ½” of bristle wear and a replacement brush is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2261-SR1BHW
Product Name (Formerly A2261-1X02), Valve Brush, 1/4” Round Stainless Steel, 1/8” Female NPT Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Twisted Micro Miniature Brushes - 08171 - Tanis Incorporated
Specs
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Micro Miniature Brushes
Brush Filament / Fill Material Synthetic Filament
Length 4 inch (102 mm)
View Details
ProSeal Brush - C345CLA15BP - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 84 to 120 inch (2134 to 3048 mm)
View Details
Wire Stripping Wheel - AC2010 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.2362 to ? inch (6 to ? mm)
View Details