Tanis Incorporated Hand Brushes - Anilox / Halftone Brushes 04005

Description
Tanis offers Anilox brushes, also known as Halftone brushes, produced by densely filling a solid water-resistant hardwood block with a clear lacquer finish. Our Anilox brushes are made from the highest quality materials to assure a consistent brushing action and a greater brush life. Tanis offers these brushes in three product categories including anilox, large anilox and anilox finishing brushes. The brushes are available with stainless steel, brass, horse hair, nickel silver, bristle and nylon filaments and various block sizes and trim lengths. These brushes are used in the flexographic industry to regularly clean anilox ink rollers. When cleaning a stainless steel roller, a brass brush is most effective and a stainless steel brush should be used to clean ceramic rollers. Nylon, horse hair and pure bristle provide different grades of stiffness for lighter cleaning.
Description
Tanis offers Anilox brushes, also known as Halftone brushes, produced by densely filling a solid water-resistant hardwood block with a clear lacquer finish. Our Anilox brushes are made from the highest quality materials to assure a consistent brushing action and a greater brush life. Tanis offers these brushes in three product categories including anilox, large anilox and anilox finishing brushes. The brushes are available with stainless steel, brass, horse hair, nickel silver, bristle and nylon filaments and various block sizes and trim lengths. These brushes are used in the flexographic industry to regularly clean anilox ink rollers. When cleaning a stainless steel roller, a brass brush is most effective and a stainless steel brush should be used to clean ceramic rollers. Nylon, horse hair and pure bristle provide different grades of stiffness for lighter cleaning.

Suppliers

Company
Product
Description
Supplier Links
Hand Brushes - Anilox / Halftone Brushes - 04005 - Tanis Incorporated
Delafield, WI, USA
Hand Brushes - Anilox / Halftone Brushes
04005
Hand Brushes - Anilox / Halftone Brushes 04005
Tanis offers Anilox brushes, also known as Halftone brushes, produced by densely filling a solid water-resistant hardwood block with a clear lacquer finish. Our Anilox brushes are made from the highest quality materials to assure a consistent brushing action and a greater brush life. Tanis offers these brushes in three product categories including anilox, large anilox and anilox finishing brushes. The brushes are available with stainless steel, brass, horse hair, nickel silver, bristle and nylon filaments and various block sizes and trim lengths. These brushes are used in the flexographic industry to regularly clean anilox ink rollers. When cleaning a stainless steel roller, a brass brush is most effective and a stainless steel brush should be used to clean ceramic rollers. Nylon, horse hair and pure bristle provide different grades of stiffness for lighter cleaning.

Tanis offers Anilox brushes, also known as Halftone brushes, produced by densely filling a solid water-resistant hardwood block with a clear lacquer finish. Our Anilox brushes are made from the highest quality materials to assure a consistent brushing action and a greater brush life.

Tanis offers these brushes in three product categories including anilox, large anilox and anilox finishing brushes. The brushes are available with stainless steel, brass, horse hair, nickel silver, bristle and nylon filaments and various block sizes and trim lengths.

These brushes are used in the flexographic industry to regularly clean anilox ink rollers. When cleaning a stainless steel roller, a brass brush is most effective and a stainless steel brush should be used to clean ceramic rollers. Nylon, horse hair and pure bristle provide different grades of stiffness for lighter cleaning.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 04005
Product Name Hand Brushes - Anilox / Halftone Brushes
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Anilox / Halftone Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Hand Brushes - Applicator Brushes - 08000 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Applicator Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Trim Length 0.7500 inch (19.05 mm)
View Details