Tanis Incorporated Artist Brushes - Camel Hair Flat Lacquering Brush 00390

Description
Our Camel Hair Flat Lacquering brushes are produced with epoxy set camel hair, seamless ferrule and a black lacquered handle. Camel hair is a generic term used to refer to the economically priced soft, natural fibers used in artist brushes. We offer four standard brushes in various sizes, which can be purchased in packs of 12 units. This brush can be used for several applications but is very popular for lacquering, general purpose industrial painting and ceramic applications. Ideally used with low-viscosity paint.
Description
Our Camel Hair Flat Lacquering brushes are produced with epoxy set camel hair, seamless ferrule and a black lacquered handle. Camel hair is a generic term used to refer to the economically priced soft, natural fibers used in artist brushes. We offer four standard brushes in various sizes, which can be purchased in packs of 12 units. This brush can be used for several applications but is very popular for lacquering, general purpose industrial painting and ceramic applications. Ideally used with low-viscosity paint.

Suppliers

Company
Product
Description
Supplier Links
Artist Brushes - Camel Hair Flat Lacquering Brush - 00390 - Tanis Incorporated
Delafield, WI, USA
Artist Brushes - Camel Hair Flat Lacquering Brush
00390
Artist Brushes - Camel Hair Flat Lacquering Brush 00390
Our Camel Hair Flat Lacquering brushes are produced with epoxy set camel hair, seamless ferrule and a black lacquered handle. Camel hair is a generic term used to refer to the economically priced soft, natural fibers used in artist brushes. We offer four standard brushes in various sizes, which can be purchased in packs of 12 units. This brush can be used for several applications but is very popular for lacquering, general purpose industrial painting and ceramic applications. Ideally used with low-viscosity paint.

Our Camel Hair Flat Lacquering brushes are produced with epoxy set camel hair, seamless ferrule and a black lacquered handle. Camel hair is a generic term used to refer to the economically priced soft, natural fibers used in artist brushes.

We offer four standard brushes in various sizes, which can be purchased in packs of 12 units.

This brush can be used for several applications but is very popular for lacquering, general purpose industrial painting and ceramic applications. Ideally used with low-viscosity paint.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00390
Product Name Artist Brushes - Camel Hair Flat Lacquering Brush
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Utility Brushes - Artist Brushes - Camel Hair Flat Lacquering Brush
Unlock Full Specs
to access all available technical data

Similar Products

Artist Brushes - Taklon White Brush - 00298 - Tanis Incorporated
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Utility Brushes - Artist Brushes - Taklon White Brush
Brush Filament / Fill Material Synthetic Filament; Taklon
Length 7.5 inch (190 mm)
View Details
Door Jamb - J140DUR04BL20 - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Door Jamb; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Width 0.7500 inch (19.05 mm)
View Details
BR1/F Eraser Fine Stick Brush - AA0031 - Eraser Company, Inc.
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details