Oil-Rite Corp. (Formerly B1008-1X02), Angled Valve Brush with Drip Tube, 1/4" Round Stainless Steel, 1/8" Female NPT Inlet B1008-SR1BHW

Description
This Valve Brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no B1008-NR1BHW). The shank is adjustable to accommodate up to ½” of bristle wear. A replacement brush is readily available.
Description
This Valve Brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no B1008-NR1BHW). The shank is adjustable to accommodate up to ½” of bristle wear. A replacement brush is readily available.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1008-1X02), Angled Valve Brush with Drip Tube, 1/4
Manitowoc, WI, United States
(Formerly B1008-1X02), Angled Valve Brush with Drip Tube, 1/4" Round Stainless Steel, 1/8" Female NPT Inlet
B1008-SR1BHW
(Formerly B1008-1X02), Angled Valve Brush with Drip Tube, 1/4" Round Stainless Steel, 1/8" Female NPT Inlet B1008-SR1BHW
This Valve Brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no B1008-NR1BHW). The shank is adjustable to accommodate up to ½” of bristle wear. A replacement brush is readily available.

This Valve Brush is at a 45° angle. It features a drip tube and (2) 1/8” female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no B1008-NR1BHW).

The shank is adjustable to accommodate up to ½” of bristle wear. A replacement brush is readily available.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B1008-SR1BHW
Product Name (Formerly B1008-1X02), Angled Valve Brush with Drip Tube, 1/4" Round Stainless Steel, 1/8" Female NPT Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Knot-twisted Wires with Ring, Double-row -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 8600 rpm
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0110827 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2.5 inch (63.5 mm)
View Details
Therm-L-Brush™ - G645CLA30BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 96 to 120 inch (2438 to 3048 mm)
View Details