Tanis Incorporated Parts Cleaning Brushes - Round Bridled Glue Brush 00350

Description
Round Bridled Glue brushes are manufactured by fastening grey bristle to a wood handle with a metal ferrule. The bristles are originally bridled by a wire for stiffer, more controlled brushing action, but this wire can be cut when bristles wear down, extending the brush life. We have five standard brushes offerings available in various width, trim lengths and overall lengths. This brush is available in standard packs of 12 units. Round Bridled Glue brushes are used to apply acid, paste, glue, solder and other heavy materials, especially in hard-to-reach areas. The brush can also be used in general-purpose cleaning applications.
Description
Round Bridled Glue brushes are manufactured by fastening grey bristle to a wood handle with a metal ferrule. The bristles are originally bridled by a wire for stiffer, more controlled brushing action, but this wire can be cut when bristles wear down, extending the brush life. We have five standard brushes offerings available in various width, trim lengths and overall lengths. This brush is available in standard packs of 12 units. Round Bridled Glue brushes are used to apply acid, paste, glue, solder and other heavy materials, especially in hard-to-reach areas. The brush can also be used in general-purpose cleaning applications.

Suppliers

Company
Product
Description
Supplier Links
Parts Cleaning Brushes - Round Bridled Glue Brush - 00350 - Tanis Incorporated
Delafield, WI, USA
Parts Cleaning Brushes - Round Bridled Glue Brush
00350
Parts Cleaning Brushes - Round Bridled Glue Brush 00350
Round Bridled Glue brushes are manufactured by fastening grey bristle to a wood handle with a metal ferrule. The bristles are originally bridled by a wire for stiffer, more controlled brushing action, but this wire can be cut when bristles wear down, extending the brush life. We have five standard brushes offerings available in various width, trim lengths and overall lengths. This brush is available in standard packs of 12 units. Round Bridled Glue brushes are used to apply acid, paste, glue, solder and other heavy materials, especially in hard-to-reach areas. The brush can also be used in general-purpose cleaning applications.

Round Bridled Glue brushes are manufactured by fastening grey bristle to a wood handle with a metal ferrule. The bristles are originally bridled by a wire for stiffer, more controlled brushing action, but this wire can be cut when bristles wear down, extending the brush life.

We have five standard brushes offerings available in various width, trim lengths and overall lengths. This brush is available in standard packs of 12 units.

Round Bridled Glue brushes are used to apply acid, paste, glue, solder and other heavy materials, especially in hard-to-reach areas. The brush can also be used in general-purpose cleaning applications.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00350
Product Name Parts Cleaning Brushes - Round Bridled Glue Brush
Brush Type / Shape Glue / Adhesive; Other Type / Shape; Utility Brushes - Parts Cleaning Brushes - Round Bridled Glue Brush
Brush Filament / Fill Material Natural Bristle / Hair; Grey Bristle
Length 7.25 inch (184 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Condenser Tube Brushes - 09206 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Steel; Metal Wire
Length 7.5 inch (190 mm)
View Details
Dock Leveler Seal - B290CLA10BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Dock Leveler Seal; End Brush
Trim Length 1 inch (25.4 mm)
Applications Sealing Gaps
View Details
EKIT Metal Body Brush Kit - AA0124 - Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Stainless Steel; Brass / Bronze; Metal Wire; Synthetic Filament; Specialty Blend / Other; Nylon, FybRglass®
Applications Cleaning and Surface Conditioning
View Details