Oil-Rite Corp. (Formerly A2260-2X02), Horizontal Round Brush With Drip Tube 5/8" Stainless Steel Bristles, 1/8" Female NPT Inlet, Mounting Bracket A2260-SR2

Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This brush features a horizontal aluminum holder with (2) 9/32" x 5/8" slots on the mounting bracket, and a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2260-NR2). The total length of this Horizontal Round Brush with Drip Tube is 4 1/4".
Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This brush features a horizontal aluminum holder with (2) 9/32" x 5/8" slots on the mounting bracket, and a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2260-NR2). The total length of this Horizontal Round Brush with Drip Tube is 4 1/4".

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2260-2X02), Horizontal Round Brush With Drip Tube 5/8
Manitowoc, WI, United States
(Formerly A2260-2X02), Horizontal Round Brush With Drip Tube 5/8" Stainless Steel Bristles, 1/8" Female NPT Inlet, Mounting Bracket
A2260-SR2
(Formerly A2260-2X02), Horizontal Round Brush With Drip Tube 5/8" Stainless Steel Bristles, 1/8" Female NPT Inlet, Mounting Bracket A2260-SR2
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This brush features a horizontal aluminum holder with (2) 9/32" x 5/8" slots on the mounting bracket, and a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2260-NR2). The total length of this Horizontal Round Brush with Drip Tube is 4 1/4".

Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This brush features a horizontal aluminum holder with (2) 9/32" x 5/8" slots on the mounting bracket, and a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2260-NR2).

The total length of this Horizontal Round Brush with Drip Tube is 4 1/4".

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2260-SR2
Product Name (Formerly A2260-2X02), Horizontal Round Brush With Drip Tube 5/8" Stainless Steel Bristles, 1/8" Female NPT Inlet, Mounting Bracket
Brush Type / Shape Other Type / Shape; Round Brush
Unlock Full Specs
to access all available technical data

Similar Products

BR1/C Eraser Coarse Stick Brush - AA0129 - Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Rectangular Filament – V Tuft 1-1/2
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Therm-L-Brush™ - D483CLA30BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 96 to 120 inch (2438 to 3048 mm)
View Details